The NXP IP4238CZ10 is a state-of-the-art, low-capacitance ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and efficient solution is ideal for protecting sensitive electronics in a variety of applications, including mobile devices, computing interfaces, and communication systems.
Key Features
- High Integration: The IP4238CZ10 integrates ten ESD protection diodes in a single package, providing a space-saving solution for protecting multiple lines while minimizing the component count on the PCB.
- Low Capacitance: With ultra-low line capacitance, this device ensures signal integrity for high-speed data interfaces, making it suitable for USB 2.0, HDMI, Ethernet, and other high-frequency applications.
- Robust Protection: It offers robust ESD protection up to 8 kV contact discharge as per the IEC 61000-4-2 standard, ensuring the durability and longevity of the protected components.
- Low Clamping Voltage: The low clamping voltage feature of the IP4238CZ10 provides an enhanced level of protection for sensitive circuits by limiting the voltage spikes during transient conditions.
Applications
- Mobile Phones
- Portable Electronics
- Computing Devices
- High-Speed Data Ports
- Audio/Video Interfaces
Technical Specifications
Parameter
Value
Package
SOT23-10
ESD Protection
Up to 8 kV (IEC 61000-4-2)
Channel Capacitance
< 1.5 pF
Working Voltage
5.5 V (max)
Operating Temperature
-40°C to +125°C
With its combination of compact design, high-level protection, and low-capacitance performance, the NXP IP4238CZ10 is an excellent choice for designers looking to enhance the reliability and durability of their high-speed data interfaces.