EN
  • EN
  • DE

IP4337CX18/LF,135

Part No IP4337CX18/LF,135
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 70 OHM/25PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 7
Attenuation Value 20dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 70
Current 33mA
Values R = 70 Ohms, C = 25pF
ESD Protection Yes
Temperature Range - Operating -30°C to 85°C
Applications LAN, PCS, WAN
Mounting SMD (SMT)
Dimension 0.077" L x 0.063" W (1.96mm x 1.61mm)
Height 0.026" (0.65mm)
Win Source Part Number 138319-IP4337CX18/LF,135
Popularity Medium
Supply and Demand Status Limited
Quantity per package 4,500
Ultra Librarian 3D Model Ultra Librarian IP4337CX18/LF,135 CAD Model

Description

Overview of Product IP4337CX18/LF,135 from NXP

The IP4337CX18/LF,135 is a cutting-edge integrated circuit (IC) product from NXP Semiconductors, a renowned leader in the electronic components industry. This product is designed to provide robust protection and signal conditioning for electronic systems, ensuring reliable performance even in demanding environments.

Key Features

  • ESD Protection: The IP4337CX18/LF,135 offers excellent Electrostatic Discharge (ESD) protection for sensitive circuitry, safeguarding against the damaging effects of static electricity.
  • Low Capacitance: With its low capacitance design, this device ensures that signal integrity is maintained, making it ideal for high-speed data lines.
  • High Surge Current Capability: The device is capable of withstanding high surge currents, providing additional protection against transient voltage spikes.
  • Multiple Channels: The component features multiple protection channels, allowing for the simultaneous protection of several lines within a system.
  • Lead-Free Package: The IP4337CX18/LF,135 comes in a lead-free package, aligning with modern environmental standards and regulations for electronic products.

Applications

The versatility of the IP4337CX18/LF,135 makes it suitable for a wide range of applications. It is commonly used in:

  • Consumer Electronics
  • Telecommunications Equipment
  • Computer Peripherals
  • Networking Devices
  • Portable Devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the IP4337CX18/LF,135 is no exception. It undergoes rigorous testing to ensure it meets the high standards expected by consumers and professionals alike. This product is designed to deliver reliable protection for the long term, contributing to the longevity and durability of the end products it is used in.

Conclusion

With its robust protection features, low capacitance, and multi-channel design, the IP4337CX18/LF,135 from NXP Semiconductors is an excellent choice for anyone looking to enhance the safety and performance of their electronic systems. Its eco-friendly packaging further reflects NXP's dedication to sustainability, making it a responsible choice for today's environmentally conscious market.

You May Also Be Interested in

AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5639 $59.0751
22+ $5.3858 $118.4876
34+ $5.2183 $177.4222
46+ $5.0497 $232.2862
60+ $4.8810 $292.8600
80+ $4.3763 $350.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess