EN
  • EN
  • DE

IP4770CZ16,118

Part No IP4770CZ16,118
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO SGNL COND 16SSOP / Video Interface IC 16-SSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Interface
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number IP477
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 158049-IP4770CZ16,118
Ultra Librarian 3D Model Ultra Librarian IP4770CZ16,118 CAD Model

Description

The IP4770CZ16,118 is a state-of-the-art integrated circuit (IC) from NXP Semiconductors, designed to provide a comprehensive interface solution for high-speed data channels. This IC is particularly well-suited for applications that require protection and signal conditioning, making it an ideal choice for modern consumer electronics, such as smartphones, tablets, and other portable devices.

Key Features

  • ESD Protection: The IP4770CZ16,118 offers robust Electrostatic Discharge (ESD) protection for sensitive components, safeguarding against the harmful effects of static electricity and ensuring device longevity.
  • Signal Conditioning: With integrated signal conditioning capabilities, this product enhances signal integrity for high-speed data lines, providing cleaner and more reliable communication.
  • Low Capacitance: The low capacitance design of the IP4770CZ16,118 minimizes signal attenuation, which is crucial for maintaining the integrity of high-speed signals.
  • Multi-Channel Support: This IC supports multiple channels, allowing for simultaneous protection and conditioning of several data lines, which simplifies design and reduces component count.

Applications

The versatility of the IP4770CZ16,118 makes it suitable for a wide range of applications. It is particularly effective in environments where high-speed data transmission is critical, and protection against ESD is required. Its typical applications include:

  • USB 2.0 and 3.0 interfaces
  • HDMI 1.3 and 1.4 interfaces
  • DisplayPort interfaces
  • Mobile and portable devices
  • Consumer electronics

Technical Specifications

The IP4770CZ16,118 is designed with precision to meet the rigorous demands of high-speed data interfaces. Some of its technical specifications include:

  • Integrated pull-up and pull-down resistors
  • Low clamping voltage
  • Package: TSSOP16
  • Operating temperature range: -40°C to +85°C

Conclusion

The IP4770CZ16,118 from NXP Semiconductors is an essential component for designers looking to enhance the performance and durability of their high-speed data interfaces. With its robust ESD protection, signal conditioning features, and support for multiple channels, this IC ensures that electronic devices operate reliably and efficiently in a variety of settings.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Analog Devices Inc.
1Gbps Decoder BGA-100 Video Processing RoHS
Lowest to $40.7463
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Semtech Corporation
AVP2000T-IBE3 Semtech Video ICs BLUERIVER AVOIP TCVR WITH PROCESSING datasheet, inventory, & pricing.
Lowest to $147.7612

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2578 $62.5156
5+ $25.6479 $128.2395
7+ $24.8464 $173.9248
10+ $24.0448 $240.4480
13+ $23.2432 $302.1616
17+ $20.8385 $354.2545
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess