EN
  • EN
  • DE

IP4773CZ14,118

Part No IP4773CZ14,118
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO SGNL COND 14SSOP / Video Interface IC 14-SSOP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Interface
Applications Consumer Video
Mounting Type Surface Mount
Package / Case 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package 14-SSOP
Base Product Number IP477
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 460856-IP4773CZ14,118
Ultra Librarian 3D Model Ultra Librarian IP4773CZ14,118 CAD Model

Description

The IP4773CZ14,118 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This IC is tailored to enhance and protect the interface for Secure Digital (SD) card applications, making it an essential component for devices requiring SD card connectivity.

Key Features

  • Integrated ESD Protection: The IP4773CZ14,118 comes with built-in Electrostatic Discharge (ESD) protection circuitry, safeguarding the SD card interface against static electricity and other voltage spikes, thus ensuring the reliability and longevity of the connected devices.
  • Low Capacitance: With its low-capacitance design, this IC minimizes signal distortion and provides high-speed data integrity, which is crucial for applications that demand fast data transfer rates.
  • Multiple Voltage Level Support: It supports various voltage levels, enabling compatibility with different SD card specifications and ensuring versatility across multiple platforms and devices.
  • Compact Package: The IP4773CZ14,118 is available in a small, leadless package, allowing for space-efficient designs and making it suitable for portable and space-constrained applications.

Applications

The IP4773CZ14,118 is ideal for a wide range of applications that require secure and reliable SD card interfaces. These include:

  • Mobile Phones
  • Digital Cameras
  • GPS Units
  • Tablets
  • Portable Media Players
  • Other Electronic Devices with SD Card Storage

Technical Specifications

The technical specifications of the IP4773CZ14,118 reflect its capability to provide robust protection and interface functionality:

  • Package: HVQFN14
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +85°C

Ordering and Availability

The IP4773CZ14,118 is available for order under the product number 118. For pricing, availability, and additional information, contact NXP Semiconductors or an authorized distributor. Ensure your devices are equipped with the best in class SD card interface protection and performance with the IP4773CZ14,118.

You May Also Be Interested in

MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
DVB-S2X/S2/S DEMODULATOR,GS IF
Need more? Email Us
Toshiba Semiconductor and Storage
BGA-64 Video Processing RoHS
Lowest to $12.3158
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Analog Devices Inc.
1Gbps Decoder BGA-100 Video Processing RoHS
Lowest to $40.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4076 $63.3420
100+ $1.1550 $115.5000
155+ $1.1190 $173.4450
215+ $1.0829 $232.8235
280+ $1.0468 $293.1040
370+ $0.9385 $347.2450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess