The NXP IRFZ44 is a robust and versatile N-channel Power MOSFET designed to deliver high-performance and reliability for a wide range of applications. Renowned for its efficiency and thermal stability, the IRFZ44 is an ideal choice for power management tasks where low on-resistance and high blocking voltage are required.
Key Features
- High Current Handling: This MOSFET is capable of handling continuous drain currents up to 49A, making it suitable for high-power applications.
- Low On-Resistance: With an RDS(on) as low as 0.028 ohms, the IRFZ44 ensures minimal voltage drop and power loss, improving overall efficiency.
- High-Speed Switching: It features fast switching speeds, which is essential for reducing switching losses and improving performance in high-frequency applications.
- Voltage Rating: It can withstand drain-source voltages of up to 55V, providing a good safety margin for most low to medium voltage applications.
- Advanced Process Technology: Manufactured with NXP's cutting-edge technology, the IRFZ44 offers superior performance and reliability.
Applications
The IRFZ44 is commonly used in a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Drives
- Battery Management Systems
- Automotive Applications
- Power Inverters
Product Specifications
| Parameter |
Value |
| Drain-to-Source Voltage (VDSS) |
55V |
| Continuous Drain Current (ID) |
49A |
| Power Dissipation (PD) |
94W |
| RDS(on) |
0.028Ω |
| Operating Temperature Range |
-55°C to +175°C |
Quality and Reliability
NXP is committed to delivering high-quality products. The IRFZ44 MOSFET is rigorously tested to ensure it meets the industry standards for durability and performance, providing confidence in its use for critical and demanding applications.