Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer NXP
Win Source Part Number 285766-ISP1161BD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1161BD CAD Model

Description

Introducing the NXP ISP1161BD: A High-Performance USB Interface Solution

The NXP ISP1161BD is a cutting-edge USB interface device that offers a comprehensive solution for embedded systems requiring USB connectivity. As part of NXP's renowned interface product lineup, the ISP1161BD is designed to deliver high-speed performance while ensuring seamless integration into various applications. This versatile chip is ideal for a range of products, from industrial control systems to medical devices, and consumer electronics.

Robust Design and Compatibility

The ISP1161BD is built with a robust design that supports both full-speed (12 Mbps) and low-speed (1.5 Mbps) data transfer rates, making it compliant with the USB 1.1 specification. This ensures compatibility with a wide array of USB devices. Moreover, the device also supports the sophisticated features of USB 2.0 in full-speed mode, providing users with a future-proof solution that can handle the demands of next-generation USB devices.

Advanced Features and Flexibility

This highly integrated interface chip includes an on-chip transceiver, a serial interface engine, and a parallel bus so that it can be easily connected to an embedded microcontroller or processor. The ISP1161BD also boasts a range of advanced features such as root hub support for up to three downstream ports, integrated physical layer (PHY), and a dedicated DMA engine for enhanced data throughput and reduced CPU load.

Flexibility is at the core of the ISP1161BD's design. It includes configurable endpoint types and a programmable interface that allows it to adapt to various system architectures. This makes it an excellent choice for developers who need a USB interface that can accommodate specific design requirements.

Easy Implementation and Power Management

Implementing the ISP1161BD into your design is straightforward, thanks to its comprehensive development support. NXP provides detailed documentation, reference designs, and software drivers to help streamline the development process.

Furthermore, the ISP1161BD is equipped with sophisticated power management features, including support for suspend/resume operations and remote wakeup, which are essential for battery-powered and energy-conscious applications.

Conclusion

With its blend of high-speed performance, advanced features, and design flexibility, the NXP ISP1161BD stands out as a superior choice for any application requiring reliable USB connectivity. Its robust design, compatibility with existing and emerging USB standards, and ease of integration make it a valuable asset for product designers looking to enhance their systems with efficient USB interface capabilities.

You May Also Be Interested in

Silicon Labs
Single-Chip USB to UART Bridge
Lowest to $44.3182
ECAD model for CP2101-GM
NEC
Need more? Email Us
ECAD model for D72874GC
Micrel
Ethernet Switch 3-Port 100Mbps 48-Pin LQFP T/R
Lowest to $4.3922
ECAD model for KSZ8863RLLI TR
Ricoh
Need more? Email Us
ECAD model for R5C475II-LQFP144
Microchip Technology
Small Form Factor Three Port 10/100 Managed Ethernet Switch with Single MII/RMII/Turbo MII | IC ETHER SW 3PORT 16BIT 56QFN
Lowest to $5.9849
ECAD model for LAN9303I-ABZJ
Zilog
CMOS SCC SERIAL COMMUNICATIONS CONTROLLER
Need more? Email Us
ECAD model for Z85C3010PEC
Texas Instruments
PC CARD CONTROLLER
Lowest to $21.2857
ECAD model for PCI1251BGFN
Ricoh
Need more? Email Us
ECAD model for R5C476
Microchip Technology
Three Port 10/100 Managed Ethernet Switch with MII
Lowest to $25.3216
ECAD model for LAN9313I-NZW

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention