EN
  • EN
  • DE

ISP1362EEUM

Part No ISP1362EEUM
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description USB Controller USB 2.0, OTG 64-TFBGA (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer NXP
Packaging Reel(TR)
Protocol USB
Function Controller
Interface Parallel
Standards USB 2.0, OTG
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 64-TFBGA
Manufacturer Device Package 64-TFBGA (6x6)
Win Source Part Number 002100-ISP1362EEUM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISP1362EEUM CAD Model

Description

NXP ISP1362EEUM USB Interface Device

The NXP ISP1362EEUM is a versatile, high-performance USB interface device that is designed to enable seamless connectivity between USB hosts, peripherals, and OTG (On-The-Go) devices. This integrated circuit is part of NXP's acclaimed ISP1362 product family and is specifically engineered to meet the rigorous demands of a wide range of applications in the consumer electronics, communication, and industrial markets.

Key Features:

  • USB 2.0 Compliance: The ISP1362EEUM is fully compliant with the USB 2.0 specification, ensuring compatibility with a broad array of USB devices and guaranteeing high-speed data transfer rates of up to 480 Mbps.
  • On-The-Go Support: With OTG support, this device allows for direct communication between USB devices without the need for a PC, enabling greater flexibility and functionality in USB connectivity.
  • Dual-Role Capability: It can function as both a USB host and a USB peripheral, allowing for dynamic switching based on the requirements of the connected devices.
  • Integrated Physical Layer Transceivers: The ISP1362EEUM includes built-in transceivers for both full-speed (12 Mbps) and high-speed (480 Mbps) operation, reducing the need for external components.
  • General Purpose I/O: It features general-purpose input/output pins that can be utilized for custom functions and enhanced device control.
  • Flexible Memory Interface: The device offers a flexible memory interface that supports both 8-bit and 16-bit data bus widths, accommodating various processor and system architectures.

Applications:

The NXP ISP1362EEUM is ideal for a multitude of applications, including:

  • Portable Consumer Devices
  • Smartphones and Tablets
  • Printers and Scanners
  • Digital Cameras and Camcorders
  • Medical Equipment
  • Industrial Control Systems

With its robust design and comprehensive feature set, the NXP ISP1362EEUM stands out as a superior choice for developers and manufacturers looking to incorporate reliable USB functionality into their products. Its support for high data rates and dual-role operation makes it an adaptable solution that can cater to the evolving needs of modern USB-enabled devices.

You May Also Be Interested in

Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6283 $61.9113
26+ $4.6188 $120.0888
39+ $4.4745 $174.5055
54+ $4.3301 $233.8254
69+ $4.1857 $288.8133
93+ $3.7526 $348.9918
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess