EN
  • EN
  • DE

74F537PC

Part No 74F537PC
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 1-of-10 Decoder with 3-STATE Outputs | IC DECODER 1-OF-10 3 STATE 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Decoder
Independent Circuits 1
Current - Output High, Low 3mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number 74F537
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1131363-74F537PC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F537PC CAD Model

Description

ON Semiconductor 74F537PC: Octal Transparent Latch with 3-State Outputs

The 74F537PC is a high-performance octal transparent latch designed and manufactured by ON Semiconductor, a leader in energy efficient innovations. This integrated circuit is a key component in a wide range of digital systems where temporary storage of data is required. The device features eight latches with 3-state outputs for bus organized systems applications.

Key Features

  • Octal D-Type Latch: The 74F537PC contains eight D-type latches that enable storage of eight bits of data in each latch.
  • 3-State Outputs: Each latch has a 3-state output which can be used in bus driven applications, allowing for high impedance or "Z" state for bus disconnection.
  • Transparent Latch Operation: When the Latch Enable (LE) input is high, the Q outputs will follow the data (D) inputs. When LE is taken low, the Q outputs will be latched at the levels that were set up at the D inputs.
  • Edge-Triggered Latching: The transition of the LE input from high-to-low triggers the latching action, ensuring data is captured at a precise moment.
  • Output Control: The Output Enable (OE) input controls the 3-state outputs and is independent of the latching operation.
  • Fast Propagation Delay: The device is designed for fast propagation delay times, ensuring quick response to input changes.
  • Dual-In-Line Package: This latch comes in a 20-pin plastic DIP package, suitable for through-hole mounting.

Applications

The 74F537PC is ideal for temporary data storage, data multiplexing, and as an output port for microprocessors and microcomputers where high-speed, low-power operation is important. Its 3-state outputs make it particularly useful in bus-oriented systems where multiple devices need to share common data lines without interference.

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The 74F537PC is no exception, providing dependable performance in a wide range of operating conditions. It is a testament to ON Semiconductor's dedication to delivering industry-leading solutions for digital data storage and transfer.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess