EN
  • EN
  • DE

FSTU16862QSP

Part No FSTU16862QSP
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 20-Bit Bus Switch with -2V Undershoot Protection | IC SWITCH BUS 20BIT TTL 48QVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-FSOP
Supplier Device Package 48-QVSOP
Family Part Number 16862
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1176088-FSTU16862QSP
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSTU16862QSP CAD Model

Description

Introducing the FSTU16862QSP from ON Semiconductor

ON Semiconductor's FSTU16862QSP is a high-performance, 20-bit bus switch designed with the modern electronic environment in mind. This innovative product offers a range of features that make it an essential component for engineers and designers looking to optimize their system's performance.

Key Features:

  • High-Speed Throughput: The FSTU16862QSP operates with minimal propagation delay, ensuring that signals are transferred quickly and efficiently across the switch.
  • Low Power Consumption: With a focus on energy efficiency, this bus switch maintains low power dissipation, making it an ideal choice for power-sensitive applications.
  • Wide Operating Voltage Range: The device supports a wide voltage range from 4.5V to 5.5V, providing flexibility in various system designs and ensuring compatibility with a broad array of logic levels.
  • Bus Hold on Data Inputs: The bus hold feature prevents floating inputs, which enhances system stability by maintaining the last known state if no new signal is detected.
  • Flow-Through Pinout: The flow-through architecture of the pinout simplifies PCB layout by reducing the need for additional trace crossings, which can help to minimize signal distortion and crosstalk.

Applications:

The FSTU16862QSP is suitable for a wide range of applications, including:

  • Data communication
  • Signal gating
  • Bus isolation
  • Memory switching operations
  • Peripheral sharing

With its advanced design and robust feature set, the FSTU16862QSP is a versatile component that enhances the functionality and reliability of various electronic systems. ON Semiconductor's commitment to quality ensures that this bus switch meets the rigorous demands of the industry, providing a solution that engineers can trust for their critical applications.

Whether you are designing a complex data center, a sophisticated communication system, or a high-speed computing platform, the FSTU16862QSP from ON Semiconductor is a smart choice that offers both performance and practicality. Its integration into your design will ensure seamless operation and contribute to the overall efficiency and effectiveness of your electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2640 $50.1600
465+ $0.2167 $100.7655
715+ $0.2099 $150.0785
985+ $0.2031 $200.0535
1,275+ $0.1964 $250.4100
1,705+ $0.1760 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess