EN
  • EN
  • DE

74CB3Q3306ADCURG4

Part No 74CB3Q3306ADCURG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual FET Bus Switch 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CB
Packaging Reel - TR
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-VFSOP (0.091", 2.30mm Width)
Manufacturer Package US8
Win Source Part Number 1131181-74CB3Q3306ADCURG4
Manufacturer Homepage www.ti.com
Family Name 74CB3Q3306
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74CB3Q3306ADCURG4 CAD Model

Description

Introducing the 74CB3Q3306ADCURG4 from Texas Instruments

The 74CB3Q3306ADCURG4 is a cutting-edge low-voltage single FET bus switch designed and manufactured by Texas Instruments, a leader in semiconductor technology. This high-performance integrated circuit (IC) is part of TI's 74CB series, known for its reliable bus switch solutions that are widely used in a variety of electronic applications.

Key Features

  • Low Voltage Operation: The 74CB3Q3306ADCURG4 operates at a nominal voltage of 3.3V, making it suitable for low-voltage applications that require efficient power management.
  • High Bandwidth: With a bandwidth of up to 250 MHz, this switch can handle high-speed signal transmission with minimal propagation delay, ensuring fast and reliable data transfer.
  • Low On-State Resistance: The device features a low on-state resistance (typically 5 ohms), which minimizes voltage drop across the switch and facilitates better signal integrity.
  • 5V Tolerant Control Inputs: The control inputs are tolerant to 5V, providing flexibility in interfacing with a range of logic levels and making the device compatible with various microcontrollers and processors.
  • Quick Switching: The switch's quick make-and-break times enable rapid switching between high-impedance and low-impedance states, enhancing the overall performance of the system.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the IC, safeguarding it against static damage and improving its durability and longevity.

Applications

The Texas Instruments 74CB3Q3306ADCURG4 is ideal for use in a wide array of applications, including:

  • Signal gating
  • Hot-swapping
  • Server and networking infrastructure
  • Data communication systems
  • Industrial control systems

This bus switch is packaged in an 8-pin VSSOP (Very Small Shrink Outline Package), offering a compact footprint for designs where space is at a premium. Its small size, combined with its robust feature set, makes the 74CB3Q3306ADCURG4 an excellent choice for designers looking to enhance system performance while maintaining a low power budget.

For more information on the 74CB3Q3306ADCURG4, including detailed specifications, application notes, and support tools, visit the Texas Instruments website or contact their support team for expert guidance on integrating this IC into your next project.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7678 $53.7460
160+ $0.6300 $100.8000
250+ $0.6104 $152.6000
340+ $0.5907 $200.8380
440+ $0.5710 $251.2400
590+ $0.5119 $302.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess