EN
  • EN
  • DE

ADN4605ABPZ

Part No ADN4605ABPZ
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4.25 Gbps 40 × 40 Digital Crosspoint Switch 3 dB, 6 dB, or 12 dB boost
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series XStream
Packaging Tray
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 2.25 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 352-LBGA Exposed Pad
Manufacturer Package 352-BGA-EP (35x35)
Win Source Part Number 1141079-ADN4605ABPZ
Manufacturer Homepage www.analog.com
Family Name ADN4605
Introduction Date June 03, 2011
ECCN 5A991.b.1
Country of Origin Philippines
Halogen Free Unknown
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADN4605ABPZ CAD Model

Description

ADN4605ABPZ - High-Speed Crosspoint Switch from Analog Devices Inc.

The ADN4605ABPZ is a cutting-edge crosspoint switch designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This device is a versatile and high-speed component that is essential for managing data flows within complex digital systems. It is particularly suitable for applications that require routing of high-speed differential signals with minimal signal degradation.

Key Features:

  • High-Speed Performance: The ADN4605ABPZ boasts a switching capacity that can handle data rates up to 4.25 Gbps per port, making it an ideal choice for high-throughput systems.
  • Scalable Architecture: This crosspoint switch features a 4.25 Gbps, 40 × 40 buffered crosspoint with input equalization and output de-emphasis, allowing for flexible system design and scalability.
  • Signal Integrity: With input equalization and programmable output pre-emphasis and de-emphasis, the ADN4605ABPZ ensures optimal signal integrity across various transmission media and lengths.
  • Low Power Consumption: Designed for energy efficiency, the device operates with low power consumption, making it suitable for power-sensitive applications.
  • Hot-Swap Capability: The inclusion of hot-swap capability means that the ADN4605ABPZ can be replaced or upgraded without the need to power down the system, ensuring uninterrupted service and maintenance ease.

Applications:

The ADN4605ABPZ is a versatile component that can be used in a wide range of applications, including but not limited to:

  • Data center switches and routers
  • Digital video routers and switches
  • High-speed signal gating and distribution
  • Telecommunications and network infrastructure
  • Broadcast video and studio equipment

Product Specifications:

The ADN4605ABPZ comes in a compact 324-ball BGA (ball grid array) package, which is designed for space-efficient PCB (printed circuit board) layouts. It operates over an industrial temperature range, ensuring reliability and performance even in challenging environmental conditions.

With its robust feature set and the quality assurance of Analog Devices Inc., the ADN4605ABPZ is a premier solution for designers looking to implement high-speed signal routing with precision and reliability.

You May Also Be Interested in

SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
Texas Instruments
PROTOTYPE
Lowest to $0.8732
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.3177 $118.3177
2+ $114.5010 $229.0020
3+ $110.6843 $332.0529
4+ $99.2342 $396.9368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess