EN
  • EN
  • DE

74LVC157AD,118

Part No 74LVC157AD,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Multiplexer
Circuit 4 x 2:1
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1499659-74LVC157AD,118
Ultra Librarian 3D Model Ultra Librarian 74LVC157AD,118 CAD Model

Description

N

You May Also Be Interested in

Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to €0.2903
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to €2.3748
SG Micro Corp
TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to €0.2507
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to €7.3882
Texas Instruments
3-LINE TO 8-LINE DECODER/DEMULTI
Lowest to €39.5793
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess