Products specifications Report Issue?

Manufacturer PulseR
Packaging Reel
Transformer Type LAN 10/100 Base-T
Inductance 350μH
Mounting Style SMD
Dimension 0.500" L x 0.265" W (12.70mm x 6.73mm)
Height - Seated (Maximum) 0.245" (6.22mm)
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Pack Quantity 600
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809616-100B-1003XT
Ultra Librarian 3D Model Ultra Librarian 100B-1003XT CAD Model

Description

The PulseR LAN 10/100 Base-T transformer is a surface mount device with a 350μH inductance. The manufacturer is PulseR.

  • Type: LAN 10/100 Base-T transformer
  • Mounting: Surface Mount
  • Inductance: 350μH
  • Temperature Range: -55°C to 125°C
  • Dimension: 0.500" L x 0.265" W (12.70mm x 6.73mm)
  • Seated Height (max): 0.245" (6.22mm)
  • Popularity: Popular
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 600
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Pulse
T1/CEPT/ISDN-PRI TRANSFORMERS | XFRMR 1CT:1CT/1CT:1CT 1.2/1.2MH
Lowest to $8.2940
ECAD model for TX1089NL
Pulse
MILITARY/AEROSPACE PRODUCTS | XFMR MODULE SNGL 1GB SMT PBC / Telecom Transformer 1:1 24 Terminal Gull Wing SMD
Lowest to $29.1632
ECAD model for 1000B-5002X
Pulse
XFRMR AUI ETHERNET LAN 16SOIC
Need more? Email Us
ECAD model for 23Z91SMNL-T
Pulse
PULSE XFMR 1:1:1 840UH / 840µH Pulse Transformer 1:1:1 Surface Mount
Lowest to $0.8598
ECAD model for PA2005NLT
Pulse
XFRMR MODULE GIGABIT 1PORT 1:1 / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Lowest to $1.6468
ECAD model for H5062NLT
Pulse
MDL, SIN, XFMR, 1:1, 4.3KV, SMT, / 135µH Pulse Transformer 1:1 Surface Mount
Lowest to $0.9483
ECAD model for HM2106NLT
Pulse
TRANSFORMER TELECOM SINGLE T3/E3
Lowest to $3.0128
ECAD model for PE-65967
Pulse
TRANSFORMER
Need more? Email Us
ECAD model for ST6200QNLST
Pulse
Telecom Transformer 1:1 12 Terminal Gull Wing SMD / MILITARY/AEROSPACE PRODUCTS | EXTMP XFMR 100BT SMG COM PBC
Need more? Email Us
ECAD model for 100B-1001

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3111 $65.2444
9+ $13.3834 $120.4506
13+ $12.9652 $168.5476
18+ $12.5470 $225.8460
24+ $12.1288 $291.0912
31+ $10.8741 $337.0971
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention