EN
  • EN
  • DE

ISP1507CBS

Part No ISP1507CBS
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (H - K)
Description ULPI Hi-Speed Universal Serial Bus host and peripheral transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 64773-ISP1507CBS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1507CBS CAD Model

Description

NXP's ISP1507CBS: A High-Performance Bluetooth Smart Solution

The ISP1507CBS is a cutting-edge product from NXP Semiconductors, designed to deliver robust wireless connectivity through its advanced Bluetooth 5 capabilities. This compact, power-efficient module is an ideal solution for designers looking to integrate Bluetooth Smart (also known as Bluetooth Low Energy or BLE) into their applications without compromising on performance or power consumption.

Key Features:

  • Bluetooth 5 Ready: The ISP1507CBS is equipped with the latest Bluetooth 5 standard, offering improved speed, range, and broadcasting capabilities compared to its predecessors.
  • Ultra-Compact Design: With its small footprint, the module is perfect for space-constrained applications, allowing for seamless integration in various devices such as wearables, IoT sensors, and smart home products.
  • Low Power Consumption: It is optimized for low power operation, which is crucial for battery-powered devices, ensuring longer operational life and reduced maintenance.
  • Highly Integrated: The module includes an integrated antenna, RF front-end, and power management components, simplifying the design and reducing external component requirements.
  • ARM Cortex-M4 Processor: At the heart of the ISP1507CBS is a powerful ARM Cortex-M4 processor, providing ample computational power for complex applications while maintaining energy efficiency.

Applications:

The versatility of the ISP1507CBS makes it suitable for a wide array of applications. It's particularly well-suited for:

  • Wearable technology
  • Wireless sensor networks
  • Smart home and building automation
  • Healthcare devices
  • Industrial monitoring and control systems

Developer Support:

NXP provides comprehensive support for developers using the ISP1507CBS, including development kits, software stacks, and documentation. This ensures a smooth development process from prototype to production.

In summary, the NXP ISP1507CBS module offers a blend of advanced Bluetooth 5 features, low power consumption, and a compact form factor, making it an excellent choice for developers aiming to create innovative, connected products.

You May Also Be Interested in

Omron
Need more? Email Us
Hynix Semiconductor
Lowest to $5.4782
Hynix Semiconductor
Lowest to $11.0383
Intersil
Need more? Email Us
Hynix Semiconductor
Lowest to $3.2617
Omron
Need more? Email Us
M-Tek
Need more? Email Us
FPE
Lowest to $0.8281
Intersil
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 268 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess