Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 132927-74AC240MTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC240MTR CAD Model

Description

STMicroelectronics 74AC240MTR Octal Buffer/Line Driver

The 74AC240MTR is a high-performance, octal buffer and line driver designed to interface with 8-bit microprocessors and bus-oriented systems. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this integrated circuit is part of the 74AC series known for its high speed and robust performance.

With its dual-in-line 20-lead SO package, the 74AC240MTR offers a compact solution for systems requiring high drive capability. The device features eight non-inverting buffers with 3-state outputs, ensuring efficient bus management in complex digital systems. Each buffer has a separate output-enable (OE) input, which allows the user to control the output states in a flexible manner.

The 74AC240MTR operates over a broad voltage range from 2V to 6V and is characterized for operation from -55°C to +125°C. This wide operating range makes it suitable for use in a variety of challenging environments and applications. The device's high noise immunity and low power consumption are critical features for battery-operated and portable devices, where power efficiency is paramount.

Key features of the 74AC240MTR include:

  • High-speed operation: tPD = 4.5ns (max) at VCC = 5V
  • Low power dissipation: ICC = 4µA (max) at TA = 25°C
  • High noise immunity: VNIH = VNIL = 28% VCC (min)
  • Power-off disable outputs permit "live insertion"
  • Supports live insertion and withdrawal (partial power-down)

Applications for the 74AC240MTR include memory drivers, bus-oriented systems, and buffer memory address registers. Its ability to drive heavy loads and provide high-speed data transmission makes it an excellent choice for telecommunications, computing, and industrial applications where reliable data handling is required.

STMicroelectronics ensures the 74AC240MTR meets stringent quality standards, providing designers with a reliable component for their high-speed digital logic circuits. With its advanced features and robust performance, the 74AC240MTR is a versatile choice for enhancing the efficiency and reliability of digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 3.6V 8XSON
Need more? Email Us
ECAD model for 74AUP2G241GT,115
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 8-XSON
Need more? Email Us
ECAD model for 74LVC3G17GN,115
Toshiba Semiconductor and Storage
OCTAL BUS BUFFER WITH TTL INPUT LEVEL. INVERTING/NON-INVERTING, 3-STATE OUTPUTS
Lowest to $10.6425
ECAD model for TC74HCT540AP
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 8VFQFN
Need more? Email Us
ECAD model for 74FCT38075SCMGI8
Nexperia USA Inc.
IC BUFFER INVERTING 3.6V 8-XQFN
Need more? Email Us
ECAD model for 74AUP2G240GM,125
Diodes Incorporated
IC BUFF/DVR OCTAL N-INV 20SOIC / Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC T/R
Need more? Email Us
ECAD model for PI74FCT2541ATSEX
ON Semiconductor
IC BUFFER DRIVER ECL N-INV 8SOIC / Buffer, Non-Inverting 1 Element 1 Bit per Element Output 8-SOIC
Need more? Email Us
ECAD model for MC10EL12D
NXP / Nexperia
Hex buffer/line driver; 3-state
Need more? Email Us
ECAD model for 74HCT365N
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20DHXQFN
Need more? Email Us
ECAD model for 74LVCH245ABX,115

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention