Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027296-N80C188BR
Categories OEM Parts(M-N)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N80C188BR CAD Model

Description

The N80C188BR is a high-integration embedded processor manufactured by AMD. It's based on the Intel 80188 architecture, offering a combination of processing power and on-chip peripherals, making it suitable for a variety of embedded applications. The processor aims to reduce system cost and complexity by integrating functions typically implemented with external components.

Applications

  • Industrial Control Systems: Used for controlling machinery, monitoring processes, and managing data in industrial environments.
  • Networking Devices: Found in routers, switches, and other networking equipment for packet processing and management.
  • Data Acquisition Systems: Employed in systems that collect and process data from sensors and other sources.
  • Point-of-Sale (POS) Systems: Integrated into POS terminals for transaction processing and peripheral control.
  • Embedded Controllers: Used as a central controller in a wide variety of embedded systems.

Features

  • 80188 Architecture: Based on the Intel 80188 instruction set architecture, ensuring compatibility with existing software.
  • Integrated Peripherals: Includes on-chip peripherals such as timers, DMA controllers, and interrupt controllers.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered and energy-efficient applications.
  • Compact Design: Integrates multiple functions into a single chip, reducing board space and system cost.
  • Real-Time Capabilities: Offers real-time performance for applications requiring precise timing and control.

Benefits

  • Reduced System Cost: Integration of peripherals reduces the need for external components, lowering overall system cost.
  • Simplified Design: On-chip peripherals simplify system design and reduce board complexity.
  • Improved Performance: Efficient architecture and integrated peripherals enhance system performance.
  • Lower Power Consumption: Low power operation extends battery life in portable applications.
  • Enhanced Reliability: Integrated design reduces the number of external connections, improving system reliability.

Additional Details

The N80C188BR features a 16-bit data bus and a 20-bit address bus. It supports a variety of memory interfaces and can address up to 1MB of memory. The integrated peripherals include timers, serial communication interfaces (UARTs), and DMA controllers. The processor operates with a specific clock frequency, depending on the specific model. The device is typically packaged in a PLCC (Plastic Leaded Chip Carrier) or similar surface-mount package. Detailed specifications, including power requirements, timing characteristics, and pin configurations, are available in the product datasheet. The integration of commonly used peripherals onto the processor die makes this an efficient solution for many embedded systems.

You May Also Be Interested in

Multicomp
Res General Purpose Thick Film 0402 4.3k Ohm 1% 1/16W ±100ppm/°C Ceramic Paper T/R
Need more? Email Us
ECAD model for MCWR04X4301FTL
Multicomp
MCWF08U2430BTL / 243 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Need more? Email Us
ECAD model for MCWF08U2430BTL
Micro Commercial Co
N-CHANNEL MOSFET, DPAK / N-Channel 100 V 45A 72W (Tj) Surface Mount DPAK (TO-252)
Need more? Email Us
ECAD model for MCU45N10HE3-TP
TE Connectivity
I/O CONN / 10 Position Rectangular Insert Connector Solder
Need more? Email Us
ECAD model for MTCB1X-106-XXX
EMC
Attenuator, Thermopad, 0 - 18 GHz, 6dB, 0.007 TCA, 0.2W Power Handling, Alumina, RoHS
Need more? Email Us
ECAD model for MTVA0600N07F
Bel Power Solutions
AC/DC CONVERTER 24V 80W / Open Frame AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
ECAD model for MAP140-1024
Samtec Inc.
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTLW-106-08-S-S-345
Samtec Inc.
CONN HEADER VERT 30POS 2.54MM / Connector Header Through Hole 30 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-115-07-L-D-156
Multicomp
Res Cermet Trimmer 10K Ohm 10% 0.25W(1/4W) 12(Elec)Turns 1.8mm (6.75 X 4.6 X 8.25mm) Pin Thru-Hole Tube
Need more? Email Us
ECAD model for MCWIW1015-W-103-LF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention