Products specifications Report Issue?

Manufacturer TM
Win Source Part Number 372119-TM1628
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TM1628 CAD Model

Description

The TM1628 is an LED driver control integrated circuit. It’s commonly used in applications requiring multiplexed LED displays, such as digital clocks, timers, and appliance control panels. It combines the functionality of a keypad scanner and an LED driver into a single chip, reducing the overall component count and simplifying the design process.

Applications

  • Digital clocks and timers
  • Appliance control panels (e.g., microwave ovens, washing machines)
  • LED matrix displays
  • Electronic toys and games
  • Instrumentation panels

Features

  • LED Driver: Drives up to 8 common anode digital tubes.
  • Keypad Scanning: Scans up to 8 keys.
  • Brightness Control: Adjustable LED brightness through software.
  • Serial Interface: Communicates with a microcontroller via a serial interface.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Built-in Oscillator: Requires no external clock source.

Benefits

  • Reduced Component Count: Integrates LED driving and keypad scanning functionality, minimizing the need for external components.
  • Simplified Design: Streamlines the design process by providing a single-chip solution for LED display and keypad control.
  • Adjustable Brightness: Allows for customization of LED brightness to suit different ambient lighting conditions.
  • Easy Microcontroller Interface: Communicates with microcontrollers using a simple serial interface, facilitating integration into various projects.
  • Energy Efficient: Low power consumption makes it suitable for battery-powered applications.

Additional Details

The TM1628 typically uses a 3-wire serial interface (DIN, CLK, STB) to communicate with a microcontroller. The microcontroller sends commands and data to the TM1628 to control the LEDs and read the keypad input. The brightness of the LEDs can be adjusted by sending specific commands to the TM1628. The TM1628 can drive up to 8 common anode digital tubes or a matrix of LEDs. It's important to consult the datasheet for the specific pinout, operating conditions, and command set of the TM1628.

When designing with the TM1628, it is essential to consider the current limiting resistors for the LEDs. These resistors are necessary to prevent excessive current from flowing through the LEDs and damaging them. The value of the resistors should be calculated based on the forward voltage and desired current of the LEDs. Additionally, it is crucial to ensure that the microcontroller's I/O pins are compatible with the TM1628's operating voltage.

The TM1628 provides a cost-effective and convenient solution for implementing LED displays and keypad control in a wide range of electronic applications. Its integrated features, ease of use, and low power consumption make it a popular choice for designers and hobbyists alike.

You May Also Be Interested in

IXYS
Need more? Email Us
ECAD model for T1885-1
Agere Systems
Need more? Email Us
ECAD model for T5229ML
Mini-Circuits
Lowest to $9.8258
ECAD model for T1-1T-KK81+
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
ECAD model for T2513NH
Agere Systems
Need more? Email Us
ECAD model for T5504-1GC2-DT
Broadcom Limited
Need more? Email Us
ECAD model for T-1548Z
Mini-Circuits
Need more? Email Us
ECAD model for T1-1T
NVIDIA
Need more? Email Us
ECAD model for T30SL-ZP-A3
Kemet
Need more? Email Us
ECAD model for T352A475M006AS7301

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7423 $59.3840
185+ $0.6091 $112.6835
285+ $0.5900 $168.1500
395+ $0.5710 $225.5450
510+ $0.5519 $281.4690
680+ $0.4949 $336.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention