Products specifications

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer NXP
Packaging Reel(TR)
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 70°C
Package 64-LQFP
Manufacturer Device Package 64-LQFP (10x10)
Win Source Part Number 144932-ISP1520BDUM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1520BDUM CAD Model

Description

The NXP ISP1520BDUM is a cutting-edge Hi-Speed USB hub controller designed to enable seamless connectivity and communication between multiple USB devices. As a versatile and efficient solution for expanding USB capabilities, it is ideal for use in a wide range of applications, including desktop computers, docking stations, monitors, and other peripherals that require additional USB ports.

Key Features:

  • High-Speed Interface: The NXP ISP1520BDUM supports USB 2.0 Hi-Speed data transfer rates up to 480 Mbps, providing quick and reliable data communication between connected devices.
  • Multiple Ports: It includes an integrated 4-port hub that allows users to connect several devices simultaneously, enhancing productivity and connectivity.
  • Backward Compatibility: This hub controller is backward compatible with USB 1.1 Low-Speed (1.5 Mbps) and Full-Speed (12 Mbps) devices, ensuring a wide range of legacy devices can be used without issues.
  • Efficient Power Management: The ISP1520BDUM incorporates advanced power management features to minimize power consumption, making it suitable for portable and battery-powered applications.
  • Enhanced Functionality: Featuring overcurrent protection and support for hot-swapping, it ensures safe and user-friendly operation, allowing users to connect or disconnect devices without the need to power down the system.

Technical Specifications:

  • USB Interface: USB 2.0 Hi-Speed
  • Data Transfer Rate: Up to 480 Mbps
  • Number of Downstream Ports: 4
  • Power Management: Advanced features for smart power usage
  • Package: QFN-32

With its robust design and comprehensive feature set, the NXP ISP1520BDUM hub controller is an ideal choice for developers and manufacturers looking to enhance their products with high-speed USB connectivity. Its compact form factor and ease of integration make it a valuable addition to any USB-enabled device ecosystem.

You May Also Be Interested in

Microchip Technology
IC HUB CNTRL USB / USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB5926C-I/KD
Microchip Technology
USB3.1 GEN2 HUB WITH PD / USB Hub Controller USB 3.1 I²C, SPI, USB Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB7252T/KDX
Texas Instruments
IC CTRLR ORIENT NETWORK 160QFP / Ethernet CTLR Single Chip 10Mbps 5V 160-Pin PQFP
Need more? Email Us
ECAD model for DP83934CVUL-33
Fairchild/ON Semiconductor
IC USB TYPE C CTLR PROGR 9WLCSP / High Speed/Super Speed USB Interface Device USB 3.1 1.8V/3.3V T/R 18-Pin X2QFN EP
Lowest to $0.6598
ECAD model for FUSB340TMX
Intel
IC 82439HX SYS CTRL MHXC 324BGA
Need more? Email Us
ECAD model for FW82439HXSU115
Microchip Technology
USB 2.0 to 10/100 Ethernet Controller Promiscuous mode | IC USB 2.0-10/100 ETH CRTL 56QFN
Lowest to $42.3762
ECAD model for LAN9500I-ABZJ
Microchip Technology
4 PORT USB3.1 GEN1 - PD UPSTREAM / Interface
Need more? Email Us
ECAD model for USB7050/KDX
Cypress Semiconductor Corp
IC USB INTERFACE SX2 56-SSOP / Full Speed/High Speed USB Interface Device USB 2.0 3.3V T/R 56-Pin SSOP
Lowest to $80.2388
ECAD model for CY7C68001-56PVXCT
Microchip Technology
USB3.1 GEN2 HUB_NO PD_NO TYPE C / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB7206T-I/KDX

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention