EN
  • EN
  • DE

KIT33937AEKEVBE

Part No KIT33937AEKEVBE
Manufacturer NXP / Nexperia
Catalog Evaluation and Demonstration Boards and Kits
Description KIT EVAL 3PHASE FET PRE-DRIVER / MC33937A Motor Controller/Driver Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr NXP USA Inc.
Package Box
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part MC33937A
Supplied Contents Board(s)
Base Product Number 33937AEK
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 935328223598
Standard Package 1
Win Source Part Number 1078040-KIT33937AEKEVBE
Ultra Librarian 3D Model Ultra Librarian KIT33937AEKEVBE CAD Model

Description

Product Overview: KIT33937AEKEVBE Evaluation Board

The KIT33937AEKEVBE from NXP Semiconductors is a comprehensive evaluation board designed for automotive and industrial applications. This evaluation kit is specifically tailored for the 33937A, a high-precision monolithic Resolver-to-Digital Converter, which is a crucial component for electric motor control and positioning systems in vehicles.

The evaluation board allows engineers to fully assess the capabilities of the 33937A IC in a user-friendly environment with easy access to all the key features. The board is equipped with a pre-programmed 33937A IC, which simplifies the initial setup process and enables users to quickly begin testing and development.

Key Features:

  • Direct interface to resolver sensors, providing accurate angular position and velocity data.
  • Robust design that caters to the stringent requirements of automotive applications, ensuring reliability and durability.
  • Flexible power supply options that accommodate a wide range of automotive voltages.
  • Comprehensive set of diagnostic features for system-level fault detection and management.
  • Easy-to-use software tools that facilitate configuration, testing, and data analysis.

Developers can leverage the KIT33937AEKEVBE to streamline the integration of the 33937A into their motor control and sensor interface designs. The evaluation board's extensive set of features and support materials, including detailed documentation and example code, make it an invaluable tool for accelerating development cycles and reducing time-to-market for automotive products.

Whether for electric power steering, hybrid and electric vehicle motor control, or other precision motor-driven applications, the KIT33937AEKEVBE provides a solid foundation for developing sophisticated control systems that require precise sensor data processing.

Overall, the KIT33937AEKEVBE evaluation board is an essential asset for engineers looking to harness the performance and features of the 33937A Resolver-to-Digital Converter in their next-generation automotive projects.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Wurth Electronics Inc
LEDS
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess