EN
  • EN
  • DE

LF398

Part No LF398
Manufacturer NXP / Nexperia
Description Sample-and-hold amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1196117-LF398
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian LF398 CAD Model

Description

Product Overview: LF398 - Monolithic Sample-and-Hold Circuit

The LF398 from NXP Semiconductors is a precision, monolithic sample-and-hold circuit designed for a wide range of digital and analog applications. This versatile component is capable of acquiring a sample of an input signal in less than 10μs and then holding that value with a high degree of accuracy. The LF398 is well-suited for applications such as analog-to-digital conversion, data acquisition systems, and signal processing.

Key Features

  • Hold Mode Total Harmonic Distortion: The LF398 boasts a low total harmonic distortion (THD) during the hold mode, ensuring signal integrity and quality.
  • Acquisition Time: The device features a fast acquisition time, capable of sampling an input signal in less than 10 microseconds, which is ideal for high-speed applications.
  • Low Input Offset Voltage: The LF398 has a low input offset voltage, which minimizes errors and improves overall performance in precision applications.
  • Adjustable Hold Step: Users can adjust the hold step to optimize the performance for specific applications, providing greater flexibility and control.

Applications

The LF398 is utilized in various applications that require precise sample-and-hold capabilities. These include:

  • Analog-to-digital converters
  • Data acquisition systems
  • Sample-and-hold amplifiers
  • Digital signal processing
  • Medical instrumentation
  • Industrial controls

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the LF398 is no exception. It is manufactured to stringent standards, ensuring reliability and performance in demanding environments. The LF398 is available in both commercial and industrial temperature ranges, making it suitable for a broad array of operating conditions.

Package Options

The LF398 is available in several package options, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), providing compatibility with various types of circuit boards and design preferences.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess