EN
  • EN
  • DE

LM158DR

Part No LM158DR
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SOP-8 OPAMP ROHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr NXP
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Current - Input Bias 45 nA
Voltage - Input Offset 2 mV
Current - Supply 1mA
Current - Output / Channel 40 mA
Voltage - Supply Span (Max) 32 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
Win Source Part Number 614204-LM158DR
Ultra Librarian 3D Model Ultra Librarian LM158DR CAD Model

Description

Product Overview: LM158DR from NXP

The LM158DR, manufactured by NXP Semiconductors, is a high-performance operational amplifier (op-amp) that offers a perfect balance of features suitable for a wide range of applications. This dual operational amplifier integrates two independent op-amps in a single package, making it an efficient choice for designs where space and weight are critical considerations.

The device operates at a voltage range from 3V to 32V (or ±1.5V to ±16V in a dual supply configuration), which allows for flexibility in various power supply designs. Its low supply current drain is independent of the magnitude of the power supply voltage, which makes the LM158DR particularly useful in battery-powered devices, where power efficiency is paramount.

One of the distinguishing features of the LM158DR is its low input bias and offset currents, coupled with its high input impedance. This makes it an excellent choice for applications that require accurate signal amplification with minimal error, such as sensor interfaces, analog filters, and many other analog circuits.

Additionally, the LM158DR boasts a wide bandwidth and a high slew rate, ensuring that signals are amplified without significant delay or distortion. This makes it suitable for audio processing, data acquisition, and other applications that require a rapid response to changing signals.

The device's common-mode rejection ratio (CMRR) and supply voltage rejection ratio (SVRR) are also noteworthy, providing stable operation even in the presence of common-mode or power supply noise, which is critical for high-fidelity and precision applications.

The LM158DR comes in a robust SOIC-8 package, which is compatible with standard surface-mount technology (SMT), making it easy to integrate into a variety of electronic assemblies. Its operational temperature range from 0°C to 70°C allows for deployment in diverse environments.

In summary, the LM158DR from NXP is a versatile, reliable, and efficient solution for a multitude of electronic circuits requiring high-quality operational amplifiers. Its combination of low power consumption, high precision, and wide operational range make it a go-to choice for designers and engineers in the industry.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
665+ $0.0754 $50.1410
1,620+ $0.0619 $100.2780
2,500+ $0.0600 $150.0000
3,450+ $0.0580 $200.1000
4,460+ $0.0561 $250.2060
5,965+ $0.0503 $300.0395
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,617 pieces
MOQ: 665 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess