EN
  • EN
  • DE

LPC1850FET180

Part No LPC1850FET180
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204116-LPC1850FET180
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC1850FET180 CAD Model

Description

NXP LPC1850FET180 Microcontroller

The NXP LPC1850FET180 is a high-performance, Cortex-M3 based microcontroller designed to address the demanding requirements of embedded applications. With its robust processing core, extensive memory options, and a rich set of peripherals, this microcontroller is ideal for industrial control, medical systems, and automation where efficiency and reliability are paramount.

This microcontroller features a 32-bit ARM Cortex-M3 processor, which operates at frequencies of up to 180 MHz. It boasts a large set of embedded resources including up to 1 MB of flash memory and 136 KB of SRAM, which are essential for complex applications and ensuring smooth operation without external memory dependencies.

The LPC1850FET180 is housed in a compact 180-pin LQFP (Low-profile Quad Flat Package) that optimizes the board space and is suitable for space-constrained applications. The microcontroller also supports a wide range of communication interfaces, including:

  • USB 2.0 Full-speed and High-speed with on-chip PHY
  • Dual CAN 2.0B controllers
  • Multiple UARTs, SPI, I2C, and I2S interfaces for serial communications
  • Ethernet MAC with MII/RMII interfaces for networked applications

For enhanced security and data integrity, the LPC1850FET180 incorporates advanced cryptographic engines for AES, SHA, and CRC, as well as a Random Number Generator (RNG). These features ensure secure data transfer and storage, which is crucial for applications that handle sensitive information.

The microcontroller also offers flexible power management options, which help in reducing power consumption during idle or active states, making it suitable for battery-powered devices. The inclusion of multiple timers, PWM channels, and an analog-to-digital converter (ADC) adds to the versatility of this MCU, allowing it to handle a wide range of control tasks with precision.

Developers can take advantage of the comprehensive development support provided by NXP, which includes software libraries, development boards, and a robust ecosystem of tools for debugging and software development. This ensures a smooth and accelerated development process from prototyping to production.

In summary, the NXP LPC1850FET180 microcontroller is a powerful and flexible solution for complex embedded systems, offering high-speed processing capabilities, extensive integration, and a focus on security and power efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3395 $56.6975
11+ $9.3042 $102.3462
17+ $9.0134 $153.2278
23+ $8.7227 $200.6221
30+ $8.4319 $252.9570
40+ $7.5597 $302.3880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess