EN
  • EN
  • DE

LPC1XXXFBD64

Part No LPC1XXXFBD64
Manufacturer NXP / Nexperia
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070637-LPC1XXXFBD64
Categories OEM Parts(J-L)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPC1XXXFBD64 CAD Model

Description

Introducing the LPC1XXXFBD64 Microcontroller from NXP

The LPC1XXXFBD64 is a high-performance microcontroller designed by NXP Semiconductors, tailored for a wide range of industrial, consumer, and computing applications. This powerful MCU is part of the widely acclaimed LPC1000 family, which is renowned for its exceptional efficiency, reliability, and advanced features. With its ARM Cortex-M3 processor core, the LPC1XXXFBD64 delivers a perfect balance between processing power and power consumption, making it an ideal choice for embedded systems that require both performance and energy efficiency.

Key Features

  • Core: At the heart of the LPC1XXXFBD64 is an ARM Cortex-M3 core, which operates at frequencies of up to 100 MHz. This core offers industry-leading performance with low power consumption and enhanced debug capabilities.
  • Memory: The device comes with various memory configurations, including substantial flash memory and SRAM, providing ample space for complex applications and data storage.
  • Connectivity: With multiple serial communication interfaces such as UART, I2C, SPI, and CAN, the LPC1XXXFBD64 ensures versatile connectivity options for a broad range of peripheral devices.
  • Timer Functions: A comprehensive set of timer functions including PWM, capture/compare, and standard timer/counters enable precise control for time-sensitive operations.
  • Analog Features: The MCU is equipped with analog peripherals like ADCs and DACs, offering accurate analog signal processing capabilities.
  • Package: Encased in an LQFP64 package, the LPC1XXXFBD64 provides a compact footprint while still offering sufficient I/O ports for complex tasks.
  • Power Efficiency: Designed with power management in mind, the microcontroller features multiple power-saving modes, allowing for reduced power consumption during idle or low-activity periods.

Applications

The LPC1XXXFBD64 is highly versatile and can be used in a variety of applications, from simple to complex. It is particularly well-suited for:

  • Industrial control systems
  • Medical devices
  • Home automation
  • Automotive electronics
  • Consumer electronics
  • Internet of Things (IoT) devices

With its robust feature set, the LPC1XXXFBD64 microcontroller from NXP is a smart choice for designers looking to create sophisticated and power-efficient embedded systems. Its integration of advanced features and connectivity options in a compact package makes it a highly valuable component for a multitude of electronic applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess