EN
  • EN
  • DE

HD14073BP

Part No HD14073BP
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062012-HD14073BP
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD14073BP CAD Model

Description

The HD14073BP is a Quad 2-Input AND Gate integrated circuit manufactured by Hitachi. This device is part of the HD14000 series, a family of CMOS logic gates known for their low power consumption and versatile applications in digital electronics.

Applications

  • Logic Circuits: Used as a fundamental building block in digital logic circuits for performing AND operations.
  • Control Systems: Implemented in control systems for decision-making and signal processing.
  • Data Processing: Utilized in data processing applications for performing logical operations on data streams.
  • Alarm Systems: Integrated into alarm systems for signal conditioning and logic gating functions.
  • Simple Computing Devices: Employed in creating simple computing devices and educational kits for demonstrating logic gate principles.

Features

  • Quad 2-Input AND Gates: Contains four independent 2-input AND gates in a single package.
  • CMOS Technology: Fabricated using CMOS technology for low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 3V to 15V, providing flexibility in power supply selection.
  • High Output Drive Capability: Capable of driving a moderate number of standard TTL loads.
  • Standard DIP Package: Available in a standard DIP (Dual Inline Package) for easy prototyping and breadboarding.

Benefits

  • Versatile Logic Function: Performs the fundamental AND logic function, essential for a wide range of digital applications.
  • Low Power Consumption: CMOS technology ensures minimal power consumption, making it suitable for battery-powered devices.
  • High Noise Immunity: CMOS technology provides high noise immunity, ensuring reliable operation in noisy environments.
  • Easy to Use: Standard DIP package and TTL compatibility simplify integration into existing circuits.
  • Cost-Effective: Offers a cost-effective solution for implementing AND logic functions in various electronic designs.

Additional Details

The HD14073BP is typically supplied in a 14-pin DIP package. Each AND gate performs a logical AND operation on its two inputs, producing a HIGH output only when both inputs are HIGH. The quiescent current consumption is very low, typically in the microampere range. The propagation delay is dependent on the supply voltage and load capacitance. Detailed specifications, including voltage levels, timing characteristics, and pinout diagrams, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Panasonic
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess