EN
  • EN
  • DE

LPC2138FBD64/01,11

Part No LPC2138FBD64/01,11
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 512KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer NXP
Series LPC2100
Package Reel - TR
Part Status Not For New Designs
Number of I/O 47
Family Name LPC2138
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number LPC2138FBD64/01,11-ND, 568-13155-6, 568-13155-2, 568-13155-1, 935281776118
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878014-LPC2138FBD64/01,11
Ultra Librarian 3D Model Ultra Librarian LPC2138FBD64/01,11 CAD Model

Description

The LPC2138FBD64/01,11 is a robust microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding needs of embedded applications. This device is a part of the LPC2100 family, which is well-known for its high-performance ARM7TDMI-S core, providing users with a perfect blend of power, efficiency, and versatility.

At the heart of the LPC2138FBD64/01,11 is a 32-bit ARM7TDMI-S processor which can run at up to 60 MHz, offering exceptional processing capabilities for a range of applications. It comes with 512 KB of on-chip flash memory, which provides ample space for application code and data storage, and 32 KB of static RAM (SRAM), ensuring smooth and efficient operation.

The microcontroller is housed in a compact 64-pin LQFP (Low-profile Quad Flat Package), which not only saves precious board space but also allows for efficient thermal management. Its extensive set of integrated peripherals includes:

  • Multiple 32-bit timers,
  • Two UARTs (Universal Asynchronous Receiver/Transmitter),
  • Two I2C-bus interfaces,
  • Two SPI (Serial Peripheral Interface) buses,
  • Fast I/O ports with configurable pull-up/down resistors,
  • Multiple ADC channels with a 10-bit Analog-to-Digital Converter,
  • And a PWM (Pulse Width Modulation) unit for precise control over motors and other devices.

With its in-system programming (ISP) and in-application programming (IAP) support, the LPC2138FBD64/01,11 allows for easy firmware updates, making it a flexible choice for future-proofing your design. Additionally, its real-time emulation and embedded trace support ensure that debugging and optimization can be performed with minimal hassle.

For connectivity, this microcontroller supports both CAN (Controller Area Network) and USB 2.0 Full Speed interfaces, providing a range of options for communication with other devices and systems.

Whether you're designing for industrial control systems, automotive applications, or complex IoT devices, the LPC2138FBD64/01,11 from NXP offers a reliable and feature-rich platform, ensuring your projects are built on a solid foundation.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0124 $60.0248
5+ $24.6255 $123.1275
7+ $23.8560 $166.9920
9+ $23.0864 $207.7776
12+ $22.3169 $267.8028
15+ $20.0083 $300.1245
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,540 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess