EN
  • EN
  • DE

LPC2194HBD64

Part No LPC2194HBD64
Manufacturer NXP / Nexperia
Description Single-chip 16/32-bit microcontroller; 256 kB ISP/IAP flash with 10-bit ADC and CAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204143-LPC2194HBD64
Manufacturer Homepage www.nxp.com
Family Name LPC2194
Introduction Date February 06, 2004
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Industrial, Automation & Process Control, Medical, Automotive
Ultra Librarian 3D Model Ultra Librarian LPC2194HBD64 CAD Model

Description

NXP LPC2194HBD64 Microcontroller

The LPC2194HBD64 is a high-performance microcontroller designed by NXP Semiconductors, tailored for embedded applications requiring a blend of low power consumption, advanced interrupt capabilities, and versatile connectivity options. This robust microcontroller is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, which enables high-speed computing as well as efficient debugging.

Featuring 256 KB of on-chip high-speed flash memory, the LPC2194HBD64 provides ample space for complex programs and algorithms. It also comes with 16 KB of static RAM, ensuring smooth and efficient operation for multitasking environments. The microcontroller operates at a frequency of up to 60 MHz, delivering the processing power needed for intricate tasks and processes.

One of the standout features of the LPC2194HBD64 is its comprehensive set of peripherals. It includes four 10-bit ADCs with a total of 14 channels, allowing for precise analog to digital conversions. The device also offers multiple serial communication interfaces, including two I2C-bus interfaces, four UARTs, and two SPI/SSP interfaces, making it highly adaptable for various communication protocols.

For enhanced connectivity, the LPC2194HBD64 integrates a CAN interface that complies with the CAN 2.0B standard, making it suitable for automotive and industrial networks where robust data communication is critical. The microcontroller also features multiple timers, a PWM unit, and a Real-Time Clock (RTC), providing a rich set of timing and control options.

Designed with a 64-pin LQFP package, the LPC2194HBD64 maintains a compact footprint while still offering an abundance of I/O options for interfacing with sensors, actuators, and other electronic components. Its wide operating voltage range and low power modes ensure that it can be deployed in various environments and applications without sacrificing energy efficiency.

In summary, the NXP LPC2194HBD64 microcontroller is an ideal choice for developers looking for a powerful ARM7-based MCU with extensive memory, sophisticated peripherals, and flexible I/O capabilities, suitable for a wide range of industrial and automotive applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess