EN
  • EN
  • DE

UC1526J

Part No UC1526J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Regulating Pulse Width Modulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275610-UC1526J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC1526J CAD Model

Description

The UC1526J from Texas Instruments is a high-performance regulating pulse-width modulator (PWM) that offers advanced control for power supply systems. This versatile IC is designed to facilitate the implementation of a wide range of power supply designs, including but not limited to switching regulators, DC-DC converters, and motor control circuits.

Featuring a wide input voltage range, the UC1526J provides a flexible platform for designing robust power supplies that can handle varying input conditions. The device is equipped with a dual-output drive stage that can directly drive a power transformer. This feature simplifies the design by reducing the number of external components required.

The UC1526J incorporates a range of protective features that ensure the safety and reliability of the power supply system. These include under-voltage lockout, which prevents the device from operating at insufficient supply voltages, and over-current protection that safeguards the power supply and load from excessive current draw.

One of the key advantages of the UC1526J is its adjustable dead-time control, which allows for fine-tuning of the switching to optimize efficiency and minimize electromagnetic interference (EMI). This makes the UC1526J an excellent choice for applications where efficiency and low noise are critical.

The oscillator section of the UC1526J is highly flexible, with a programmable frequency range that allows designers to select the optimal operating frequency for their specific application. Additionally, the oscillator can be synchronized to an external clock, enabling coordination with other system components and facilitating multi-phase power supply designs.

With its wide operating temperature range, the UC1526J is suitable for use in various environments, ensuring consistent performance in both commercial and industrial settings. The device is packaged in a ceramic dual in-line package (DIP), providing robustness and ease of integration into a wide variety of circuit boards.

In summary, the Texas Instruments UC1526J regulating pulse width modulator is an excellent choice for designers looking to create efficient, reliable, and flexible power supply systems. Its advanced features and protective mechanisms make it a versatile component that can meet the demands of complex electronic applications.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.6463 $83.2926
3+ $34.1714 $102.5142
5+ $33.1035 $165.5175
7+ $32.0357 $224.2499
9+ $30.9678 $278.7102
11+ $27.7642 $305.4062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess