EN
  • EN
  • DE

TLC372MP

Part No TLC372MP
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DIFF COMP DUAL 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage - Operating 4 V to 16 V, ±2 V to 8 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 400μA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1108339-TLC372MP
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace, Avionics, Medical
Ultra Librarian 3D Model Ultra Librarian TLC372MP CAD Model

Description

Texas Instruments TLC372MP Dual Differential Comparator

The TLC372MP by Texas Instruments is a versatile and reliable dual differential comparator that is widely used in various electronic applications. This precision device is designed to operate from a single or dual supply over a wide range of voltages, making it a flexible choice for designers.

With its fast response time and low power consumption, the TLC372MP is an ideal choice for portable and battery-operated electronics. It features a typical response time of 1.3 microseconds and offers low power operation with a typical supply current of 800 µA, which is particularly beneficial for energy-sensitive applications.

The TLC372MP operates over a broad voltage range from 3 V to 16 V or from ±1.5 V to ±8 V when using a dual supply. This allows the device to be integrated into a variety of circuits without the need for additional voltage regulation components. Its wide input common-mode voltage range also enables the comparator to handle signals near ground level, which is a common requirement in single-supply operations.

Designed with push-pull outputs, the TLC372MP can directly drive TTL or CMOS logic levels, making it compatible with a wide range of digital circuits. This feature simplifies the design process by eliminating the need for pull-up resistors and reduces the component count in the final product.

The TLC372MP comes in an 8-pin DIP (Dual In-line Package), which is easy to handle and integrate into printed circuit boards. Its standard pin configuration allows for straightforward replacement and upgrading of existing systems without significant redesign.

Applications for the TLC372MP are diverse and include voltage monitoring, level shifting, analog-to-digital converters, and general-purpose signal processing. Its robust design ensures reliable performance in industrial, automotive, and consumer electronics, where accurate and consistent signal comparison is critical.

Overall, the Texas Instruments TLC372MP is a high-quality, cost-effective solution for designers looking for a dual differential comparator that offers both flexibility and performance.

You May Also Be Interested in

Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4574 $51.0090
85+ $1.1959 $101.6515
130+ $1.1585 $150.6050
180+ $1.1211 $201.7980
235+ $1.0838 $254.6930
310+ $0.9716 $301.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess