EN
  • EN
  • DE

LPC2919FBD144/01

Part No LPC2919FBD144/01
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM9
Part Core Size 16/32-Bit
Speed(Frequency) 80MHz
Number of I/O 108
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
Data RAM Size 80K x 8
Supply Voltage - Operating 1.71 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 206593-LPC2919FBD144/01
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2919FBD144/01 CAD Model

Description

Product Overview: LPC2919FBD144/01 from NXP

The LPC2919FBD144/01 is a robust microcontroller product from NXP Semiconductors, designed to offer an optimal balance between performance, power consumption, and integration for embedded applications. This microcontroller is part of the LPC2900 series, which is based on a 16/32-bit ARM9 core and is tailored for a wide range of industrial and consumer applications.

Key Features

  • Core: The LPC2919FBD144/01 features an ARM968E-S core, which operates at speeds of up to 125 MHz, providing the computational power necessary for complex algorithms and control tasks.
  • Memory: It comes with an impressive memory configuration, including 768 KB of on-chip flash memory for program storage and 80 KB of SRAM for data processing, ensuring ample space for application development.
  • I/O Capabilities: The device boasts 104 general-purpose I/O pins, offering extensive interfacing options with peripherals and other components in a system.
  • Communication Interfaces: A variety of communication interfaces are integrated, such as USB 2.0 Full Speed, CAN, I2C, SPI, and UARTs, facilitating versatile connectivity options for different use cases.
  • Package: The microcontroller is housed in a compact 144-pin LQFP (Low-profile Quad Flat Package), which is conducive to space-constrained designs.

Advanced Peripherals

The LPC2919FBD144/01 also includes a range of advanced peripherals that enhance its functionality:

  • Multiple timers and PWM units for precise timing and control.
  • Analog-to-Digital Converters (ADCs) for interfacing with analog sensors and inputs.
  • External Memory Controller (EMC) support, enabling the connection of a variety of external memory types.
  • A Motor Control PWM for applications requiring precise motor operation.

Applications

With its rich set of features, the LPC2919FBD144/01 is ideal for a multitude of applications such as:

  • Industrial control systems.
  • Automotive electronics.
  • Robotics and motor control.
  • Medical devices and instrumentation.
  • Consumer electronics.

The LPC2919FBD144/01 by NXP is a versatile microcontroller that offers a powerful ARM9 core, extensive memory, and a wide array of peripherals, making it a suitable choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess