EN
  • EN
  • DE

PIC18F4431-I/PT

Part No PIC18F4431-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 9x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 038002-PIC18F4431-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F4431-I/PT CAD Model

Description

Microchip Technology's PIC18F4431-I/PT Microcontroller

The PIC18F4431-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, tailored for precision motor control and sensor applications. This powerful MCU is based on the advanced RISC architecture, which enables efficient processing and high-speed computing for complex tasks. The device comes in a 44-pin TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications.

Key Features:

  • Enhanced Flash Memory: The PIC18F4431-I/PT is equipped with 16KB of flash memory, offering ample space for robust application code and data storage. The flash technology ensures reliable operation and provides self-programmability for easy firmware updates.
  • Dedicated Motor Control PWMs: With specialized features for motor control, including up to four PWM (Pulse Width Modulation) outputs, this MCU is ideal for driving a variety of motors such as brushed DC, stepper, or servo motors.
  • Robust Analog Features: The device boasts a 10-bit A/D converter with up to 13 channels, enabling precise sensor data acquisition and real-time monitoring of external signals.
  • High-Performance CPU: The PIC18F4431 operates at a maximum frequency of 40MHz, providing the computational power required for intricate control algorithms and fast response times.
  • Extensive Peripheral Set: This MCU includes serial communication interfaces like USART, SPI, and I2C for easy connectivity, as well as timers, comparators, and a Quadrature Encoder Interface for advanced control systems.
  • Low Power Consumption: Designed with power efficiency in mind, the PIC18F4431-I/PT supports multiple power modes to reduce power consumption and extend battery life in portable applications.

Applications:

The versatility of the PIC18F4431-I/PT makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Robotics and Automated Guided Vehicles (AGVs)
  • CNC Machines
  • Automotive Accessories and Control Systems
  • Medical Devices
  • Smart Home Appliances

With its robust feature set and flexible I/O options, the PIC18F4431-I/PT from Microchip Technology stands as a top choice for designers and engineers looking to develop sophisticated motor control systems and advanced sensor applications with reliability and efficiency.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9785 $63.9140
8+ $13.1106 $104.8848
12+ $12.7009 $152.4108
17+ $12.2912 $208.9504
22+ $11.8815 $261.3930
29+ $10.6523 $308.9167
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess