EN
  • EN
  • DE

M86204G12

Part No M86204G12
Manufacturer NXP / Nexperia
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 625BGA / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr NXP
Series *
Package Tray
Product Status Obsolete
Base Product Number M86204
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 960188-M86204G12
Ultra Librarian 3D Model Ultra Librarian M86204G12 CAD Model

Description

The NXP M86204G12 is a state-of-the-art microcontroller that offers a perfect blend of power, efficiency, and versatility, designed to meet the demands of a wide range of industrial and automotive applications. This advanced microcontroller is part of NXP's reputable product line, known for its robust performance and reliability in challenging environments.

Key Features

  • Advanced Processing Core: At the heart of the M86204G12 is a powerful processing core that provides the computational horsepower necessary for complex tasks, ensuring smooth and efficient operation.
  • Memory Capabilities: Equipped with ample memory, this microcontroller offers a generous amount of flash memory and RAM, facilitating sophisticated program execution and data storage.
  • Connectivity Options: With a range of connectivity features, the M86204G12 includes multiple communication interfaces such as CAN, SPI, and I2C, which allow for seamless integration with other components and peripherals.
  • Robust I/O Support: A variety of input/output options provide the flexibility needed to interface with sensors, actuators, and other electronic components, making it an ideal choice for complex control systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the M86204G12 maintains low power consumption without sacrificing performance, which is critical for battery-operated or energy-sensitive applications.
  • Automotive Grade: The M86204G12 is engineered to meet stringent automotive standards, ensuring reliability and durability under the harshest conditions, including extreme temperatures and vibrations.

Applications

The NXP M86204G12 is well-suited for a variety of applications, particularly in the automotive sector, where reliability and performance are non-negotiable. It is ideal for engine control units, automotive dashboard systems, and advanced driver-assistance systems (ADAS). Additionally, its robust feature set makes it an excellent choice for industrial automation, smart home devices, and IoT solutions where precision and connectivity are critical.

With its combination of performance, connectivity, and durability, the NXP M86204G12 microcontroller is a versatile component that provides a solid foundation for any advanced electronic system.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess