EN
  • EN
  • DE

MAX809MW

Part No MAX809MW
Manufacturer NXP / Nexperia
Description 3-pin microprocessor resets
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1215040-MAX809MW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX809MW CAD Model

Description

The NXP MAX809MW is a microprocessor (µP) supervisory circuit designed to monitor the power supplies in µP and digital systems. It provides a significant function in ensuring system reliability by managing the reset activity during power-up, power-down, and brown-out conditions. Its compact design and robust feature set make it an ideal choice for a wide range of applications, including computers, controllers, intelligent instruments, and portable/battery-powered products.

Key Features

  • Precision Monitoring: Equipped with a precision voltage sensor, the MAX809MW is capable of monitoring the system voltage with a high degree of accuracy, ensuring that the µP is reset to a known state during power disturbances.
  • Reset Timeout: It has an inbuilt timer that provides a reset signal to the µP for a minimum of 140ms after the voltage has returned to an acceptable level, allowing the system to stabilize before resuming operation.
  • Low Power Consumption: The device is optimized for low power consumption, which is crucial for battery-operated devices, thereby extending the life of the product.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages, accommodating various system requirements and ensuring versatility across different platforms.
  • Temperature Range: The MAX809MW operates effectively across a wide temperature range, making it suitable for use in environments with varying thermal conditions.

Package and Availability

The MAX809MW is available in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint allows for efficient use of PCB real estate, contributing to overall system miniaturization.

Applications

Due to its reliability and versatility, the NXP MAX809MW is widely used in various applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable and Battery-powered Devices
  • Industrial Controllers
  • Intelligent Instrumentation

In conclusion, the NXP MAX809MW is a highly reliable and efficient supervisory circuit that offers excellent monitoring and control capabilities for systems that require robust power management solutions.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess