EN
  • EN
  • DE

MC100ES6014DT

Part No MC100ES6014DT
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Buffers, Drivers
Description 2.5 V/3.3 V 1:5 Differential ECL/PECL/HSTL/LVDS Clock Driver | IC CLK BUFFER 2:5 2GHZ 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Type Fanout Buffer (Distribution), Multiplexer
Input ECL, HSTL, PECL
Output ECL, PECL
Frequency - Max 2GHz
Supply Voltage (V) 2.375V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number MC100ES6014
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1216810-MC100ES6014DT
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100ES6014DT CAD Model

Description

The NXP MC100ES6014DT is a state-of-the-art clock generator designed to meet the rigorous demands of high-speed communication systems. This precision device is part of NXP's MC100E series, which is renowned for delivering exceptional performance in a compact and power-efficient package.

Key Features

  • High-Frequency Outputs: The MC100ES6014DT is capable of generating clock frequencies with minimal jitter, making it ideal for applications that require a stable and reliable clock source.
  • Low Power Consumption: Despite its high performance, this clock generator maintains low power consumption, which is critical for thermal management and long-term system reliability.
  • Versatile Voltage Operation: It operates over a wide range of supply voltages, offering flexibility for various system designs and compatibility with other components.
  • Programmable Outputs: The device features programmable outputs that can be tailored to specific system requirements, enhancing its usability across multiple platforms and applications.

Applications

The MC100ES6014DT is an excellent choice for a wide array of applications, including but not limited to:

  • High-speed networking equipment
  • Telecommunications infrastructure
  • Server and storage systems
  • Test and measurement equipment

Quality and Reliability

NXP's commitment to quality ensures that the MC100ES6014DT is manufactured to the highest standards, with rigorous testing protocols to guarantee performance under diverse conditions. Reliability is a cornerstone of NXP's product philosophy, and this clock generator is built to provide consistent operation over its intended lifespan.

Technical Specifications

The MC100ES6014DT boasts impressive technical specifications that include:

  • Low skew, low jitter clock paths
  • Multiple configurable outputs
  • Wide temperature range operation
  • Advanced packaging for optimal integration into system designs

With its combination of performance, flexibility, and reliability, the NXP MC100ES6014DT is an ideal solution for designers looking to enhance the clock generation capabilities of their high-speed digital systems.

You May Also Be Interested in

ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess