EN
  • EN
  • DE

MC1408-8F

Part No MC1408-8F
Manufacturer NXP / Nexperia
Description 8-bit multiplying D/A converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1217668-MC1408-8F
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC1408-8F CAD Model

Description

NXP MC1408-8F Digital-to-Analog Converter (DAC)

The NXP MC1408-8F is a high-performance, 8-bit digital-to-analog converter (DAC) designed to deliver precise analog output from digital input signals. This component is a crucial element in various applications, including industrial control systems, data acquisition, and audio processing. The MC1408-8F is a member of the MC1408 series, known for its reliability and ease of integration into electronic systems.

Key Features

  • Resolution: The DAC offers an 8-bit resolution, providing 256 discrete analog output levels, which allows for fine-grained control over the output signal.
  • Compatibility: It features a versatile interface that is compatible with a wide range of microprocessors and microcontrollers, making it a flexible choice for various designs.
  • Fast Settling Time: The MC1408-8F boasts a fast settling time, which means it can quickly reach a stable output value after a change in the input data, enhancing the performance of real-time systems.
  • Low Power Consumption: Designed with power efficiency in mind, it consumes a minimal amount of power, which is ideal for portable and battery-operated devices.
  • Stable Performance: The DAC maintains a stable performance over a wide range of temperatures and operating conditions, ensuring reliable functionality in diverse environments.

Applications

The MC1408-8F is suitable for a variety of applications, including:

  • Industrial automation and control systems
  • Data acquisition and instrumentation
  • Audio signal processing and synthesis
  • Automotive systems
  • Medical equipment

Product Integration

Integrating the MC1408-8F into a system is straightforward due to its simple digital interface. It requires minimal external components, which simplifies the design and reduces the overall bill of materials. The device is available in a standard package that is easy to mount on printed circuit boards (PCBs).

With its combination of performance, efficiency, and versatility, the NXP MC1408-8F is an excellent choice for designers looking to incorporate a dependable DAC into their electronic projects.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess