EN
  • EN
  • DE

MC3361D

Part No MC3361D
Manufacturer NXP / Nexperia
Description LOW POWER FM IF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1218449-MC3361D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC3361D CAD Model

Description

The MC3361D, crafted by the reputable NXP Semiconductors, stands as a testament to the company's commitment to innovation and quality in the field of integrated circuits. This low-power narrowband FM IF system is designed to offer a compact, efficient solution for the reception of FM signals in the VHF and UHF spectrum.

Key Features

  • Low Power Consumption: The MC3361D is engineered to operate with minimal power requirements, making it ideal for battery-operated devices.
  • Integrated Mixer/Oscillator: The device includes an on-chip mixer and oscillator, streamlining the design process and reducing the need for external components.
  • Quadrature Discriminator: The quadrature discriminator ensures accurate FM demodulation, providing a high-quality signal output.
  • Scanning Capabilities: It comes with built-in scanning features, allowing for automatic search and tuning to different frequencies.
  • Mute Function: An integrated mute function is available to suppress the audio output during weak signal conditions or channel switching.

Applications

The versatility of the MC3361D makes it an excellent choice for a wide array of applications, particularly in the communications domain. It is commonly utilized in:

  • Portable radios
  • Wireless communication devices
  • Professional communication equipment
  • Scanners
  • Two-way radios

Technical Specifications

The MC3361D operates over a broad voltage range and is housed in a compact SOP-16 package. Its detailed specifications include:

  • Supply Voltage Range: 2.5V to 9.0V
  • Intermediate Frequency: 10.7MHz
  • Package Type: SOP-16
  • Operating Temperature: -40°C to +85°C

Conclusion

In conclusion, the MC3361D from NXP Semiconductors is a highly integrated, feature-rich FM IF system that offers exceptional performance for a variety of radio and communication applications. Its low power consumption, integrated components, and robust functionality make it a go-to choice for designers seeking reliability and efficiency in their products.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess