EN
  • EN
  • DE

MC33771CTA2AER2

Part No MC33771CTA2AER2
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description BATTERY CELL CONTROLLER, ADVANCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203627-MC33771CTA2AER2
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Management
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Active
Function Battery Cell Controller
Battery Chemistry Lithium Ion
Number of Cells 7 ~ 14
Mounting Type Surface Mount
Package / Case 64-LQFP Exposed Pad
Ultra Librarian 3D Model Ultra Librarian MC33771CTA2AER2 CAD Model

Description

The MC33771CTA2AER2 is a cutting-edge battery cell controller designed and manufactured by NXP Semiconductors, a leading name in the electronics industry. This innovative product is specifically engineered for precise monitoring and control of multicell battery stacks, making it an ideal component for advanced energy storage applications such as electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale battery systems in renewable energy installations.

Key Features

  • High Precision: The device offers high-accuracy measurements of critical parameters such as cell voltage, temperature, and current, ensuring optimal battery performance and longevity.
  • Integrated Balancing: It includes an on-chip cell balancing function that maintains the charge across all cells in the battery stack, improving overall efficiency and extending the battery's service life.
  • Robust Communication: The MC33771CTA2AER2 supports a daisy-chain communication interface, facilitating robust and reliable data exchange between the battery management system (BMS) and multiple cell controllers within a battery stack.
  • Advanced Diagnostics: The device is equipped with sophisticated diagnostic capabilities to detect and report various fault conditions, enhancing system safety and reliability.

Technical Specifications

  • Operating Voltage Range: It operates over a wide voltage range, accommodating various types of battery chemistries and configurations.
  • Temperature Range: The controller is designed to function in extreme temperature conditions, ensuring consistent performance across diverse operating environments.
  • Package: The product comes in a compact, surface-mount package, allowing for space-efficient designs in space-constrained applications.

Applications

The MC33771CTA2AER2 is versatile and can be used in multiple applications that require meticulous battery management, including:

  • Electric and hybrid electric vehicles
  • Energy storage systems for renewable energy sources like solar or wind
  • Backup power systems and uninterruptible power supplies (UPS)
  • Portable power tools and mobile electronics requiring high energy density storage solutions

With its robust feature set and NXP's reputation for quality, the MC33771CTA2AER2 is a smart choice for developers and engineers looking to enhance the safety, efficiency, and performance of their battery-powered systems.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3615 $71.8075
10+ $11.7839 $117.8390
16+ $11.4156 $182.6496
21+ $11.0473 $231.9933
28+ $10.6791 $299.0148
37+ $9.5744 $354.2528
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess