EN
  • EN
  • DE

TPS70851PWP

Part No TPS70851PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V/1.8V 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tube
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 3.3V, 1.8V
Voltage Dropout (Max) 0.14V @ 250mA, -
Current - Output 250mA, 125mA
Current - Quiescent (Iq) 230 µA
PSRR 60dB (1KHz), 50dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number TPS70851
Standard Package 70 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937312-TPS70851PWP
Ultra Librarian 3D Model Ultra Librarian TPS70851PWP CAD Model

Description

TPS70851PWP Voltage Regulator

The TPS70851PWP from Texas Instruments is a high-performance, dual-output, low-dropout (LDO) voltage regulator designed to provide precise voltage control in a variety of applications. This regulator is part of Texas Instruments' extensive range of power management integrated circuits, known for their reliability and performance.

With its dual, independent regulator outputs, the TPS70851PWP is capable of delivering a fixed output voltage of 5.0V and an adjustable output that can be set from 1.2V to 5.5V using external resistors. Each output can supply up to 200mA of current, making it suitable for powering microcontrollers, sensors, and other low-power devices in your electronic projects.

The TPS70851PWP is housed in a 20-pin HTSSOP (PWP) package that offers thermal protection and a small footprint, ideal for space-constrained applications. Its low dropout voltage ensures efficient operation even with very low input-to-output voltage differentials, which is critical for battery-powered devices where maximizing battery life is essential.

Additional features of the TPS70851PWP include over-current and over-temperature protection, ensuring the safety and longevity of your electronic components. It also offers a low quiescent current, contributing to the overall energy efficiency of the system. The device is stable with low equivalent series resistance (ESR) capacitors, allowing for the use of cost-effective capacitors that have smaller form factors.

Designed for easy implementation, the TPS70851PWP can be integrated into a wide range of applications, including portable devices, wireless communication equipment, and digital electronics. Whether you are designing a new product or upgrading an existing one, the TPS70851PWP provides a reliable and efficient power management solution that meets the stringent requirements of modern electronic devices.

For detailed specifications, application circuits, and additional information, engineers and designers are encouraged to consult the datasheet and supporting technical resources available on the Texas Instruments website.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1805 $55.0830
14+ $7.5327 $105.4578
21+ $7.2973 $153.2433
29+ $7.0619 $204.7951
37+ $6.8265 $252.5805
50+ $6.1204 $306.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess