EN
  • EN
  • DE

MC33982CHFKR2

Part No MC33982CHFKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Hot Swap Controllers
Description IC PWR SWITCH N-CHAN 1:1 16QFN  /  Power Switch/Driver 1:1 N-Channel 16-PQFN (12x12)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 6V ~ 27V
Supply Voltage - Operating 4.5V ~ 5.5V
Rds On (Typ) 2mOhm
Features Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 16-PQFN (12x12)
Package / Case 16-PowerQFN
Base Product Number MC339
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-15056-6,MC33982CHFKR2-ND,568-15056-1,568-15056-2,934070462528
Standard Package 1,200
Win Source Part Number 975567-MC33982CHFKR2
Ultra Librarian 3D Model Ultra Librarian MC33982CHFKR2 CAD Model

Description

Product Overview: NXP MC33982CHFKR2

The NXP MC33982CHFKR2 is a high-performance switch designed for automotive and industrial applications. This switch is part of NXP's extensive portfolio of system basis chips that offer a range of integrated functions for various electronic control units. The MC33982CHFKR2 is specifically engineered to manage and control DC motors, solenoids, incandescent lamps, and resistive loads, making it a versatile component for a variety of circuit designs.

Key Features

  • High Current Handling: With the capability to handle high current loads, the MC33982CHFKR2 is suitable for driving a wide array of actuators and high-power devices.
  • Multiple Protection Mechanisms: This switch is equipped with several protection features such as overcurrent, overtemperature, and undervoltage shutdown, ensuring reliable operation and safeguarding the system against potential damage.
  • Low Standby Current: It is designed for energy efficiency with a low standby current, which is essential for battery-powered applications and helps to reduce overall power consumption.
  • Diagnostic Functions: The device includes diagnostic capabilities that provide feedback on the status of the load and the switch itself, facilitating maintenance and troubleshooting.
  • Configurable Output: The output of the MC33982CHFKR2 can be configured to suit the specific requirements of the application, offering flexibility in design.

Applications

The MC33982CHFKR2 is suitable for a broad range of applications due to its robustness and flexibility. It is commonly used in:

  • Automotive systems such as power seats, power windows, and HVAC controls
  • Industrial automation for controlling motors, actuators, and other high-power devices
  • Robotic systems where precise control of motors and actuators is required

Quality and Reliability

NXP is known for its commitment to quality, and the MC33982CHFKR2 is no exception. It is designed to meet the stringent standards of the automotive industry, ensuring high reliability and performance under harsh conditions. Its robust construction ensures that it can withstand the rigors of industrial environments, providing a reliable solution for critical applications.

With its combination of performance, protection features, and diagnostic capabilities, the NXP MC33982CHFKR2 is a top choice for designers looking to incorporate a reliable switch into their high-power systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess