EN
  • EN
  • DE

MC33SB0400ESR2

Part No MC33SB0400ESR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description LOW SIDE DRIVER X4, WHEEL SPEED / Motorcycle Braking PMIC 48-HVQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Applications Motorcycle Braking
Current - Supply 10mA
Voltage - Supply 3.3V, 5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356696-MC33SB0400ESR2
Ultra Librarian 3D Model Ultra Librarian MC33SB0400ESR2 CAD Model

Description

Product Overview: NXP MC33SB0400ESR2

The NXP MC33SB0400ESR2 is a sophisticated, high-performance quad high-side switch designed to deliver efficient and reliable control for a wide range of automotive and industrial applications. This component is a part of NXP's extensive portfolio of system basis chips that are engineered to meet the stringent requirements of modern electronic systems.

Key Features

  • Four High-Side Switches: The device integrates four independent high-side switches, providing precise control for multiple load configurations.
  • Output Current Monitoring: Each switch features current sensing capability, enabling real-time monitoring and diagnostic feedback to ensure system reliability.
  • Wide Operating Voltage Range: The MC33SB0400ESR2 operates over a broad voltage range, accommodating various application needs and ensuring compatibility with a range of external devices.
  • Thermal Protection: With built-in thermal shutdown, the device safeguards itself and the system from potential overheating, enhancing the longevity and stability of the application.
  • Robust Design: The device is designed to withstand the harsh conditions typical of automotive environments, including protection against short circuits and overvoltage.

Applications

The MC33SB0400ESR2 is ideal for a variety of applications that require high reliability and precise control, such as:

  • Automotive lighting control
  • Automotive body control modules
  • Industrial automation systems
  • Smart power distribution systems

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The MC33SB0400ESR2 is no exception, undergoing rigorous testing to ensure it meets the demanding requirements of automotive and industrial applications. With NXP's reputation for excellence, customers can trust the MC33SB0400ESR2 to perform consistently and effectively, even under challenging conditions.

Environmental Compliance

The MC33SB0400ESR2 is designed with environmental responsibility in mind, complying with RoHS regulations to minimize the environmental impact. By choosing this product, customers are making an environmentally conscious decision without compromising on performance.

You May Also Be Interested in

Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess