NXP MC34901WEF Single Wire CAN Transceiver
The NXP MC34901WEF is a high-performance single wire CAN (Controller Area Network) transceiver designed for automotive and industrial applications. This device is part of NXP's extensive range of CAN transceivers, known for their reliability and robustness in harsh environments.
Key Features
- High-Speed CAN Interface: Supports the ISO 11898-2 standard for high-speed communication up to 1 Mbps.
- Low-Power Mode: Features a low-power mode with remote wake-up capability to ensure efficient power management in automotive networks.
- Error Management: Equipped with advanced error management features, including automatic retransmission of corrupted messages.
- Thermal Protection: Integrated thermal protection circuitry prevents the device from overheating, ensuring long-term reliability.
- Robust ESD Protection: Offers excellent Electrostatic Discharge (ESD) protection, safeguarding the transceiver against common electrical hazards.
Applications
The MC34901WEF is ideal for a variety of applications that require reliable data communication with minimal wiring. It is commonly used in:
- Automotive control units
- Industrial automation systems
- Building automation
- Medical equipment
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>DD)
4.5V to 5.5V
Operating Temperature
-40°C to +125°C
Package
SOF-8
Compliance
AEC-Q100
With its robust design and advanced features, the NXP MC34901WEF single wire CAN transceiver is an excellent choice for designers looking to implement a reliable CAN network with a minimal number of external components. Its adherence to industry standards and compliance with automotive quality systems ensures that it meets the stringent requirements of modern automotive and industrial applications.