EN
  • EN
  • DE

MC68908GZ8VFJE

Part No MC68908GZ8VFJE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 8KB Flash 3.3V/5V 32-Pin LQFP Tray / IC MCU 8BIT 8KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity CAN, LIN, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 21
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 787862-MC68908GZ8VFJE
Popularity Medium
Supply and Demand Status Limited
Family Name MC68908
Introduction Date March 21, 2006
ECCN 3A991.a.2
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC68908GZ8VFJE CAD Model

Description

The NXP MC68908GZ8VFJE is a highly integrated and versatile microcontroller that is well-suited for a wide range of applications in the industrial, automotive, and consumer electronics sectors. This robust microcontroller is part of the NXP HCS08 family, which is renowned for its exceptional performance, low power consumption, and comprehensive feature set.

Key Features:

  • Core: At the heart of the MC68908GZ8VFJE is an 8-bit HCS08 central processing unit (CPU) that provides a perfect balance between processing power and power efficiency, making it ideal for battery-operated devices and applications requiring long-term reliability.
  • Memory: It includes a generous amount of integrated memory, featuring up to 60KB of flash memory for program storage and 2KB of RAM for data processing. This ample memory capacity allows for complex program execution and data handling without the need for external memory components.
  • Speed: The device operates at a bus frequency of up to 20MHz, providing quick data processing and responsive control for time-sensitive tasks.
  • I/O Ports: A variety of input/output ports, including multiple general-purpose I/O pins and specialized communication interfaces such as I2C, SPI, and SCI, offer excellent connectivity options for peripheral devices and seamless data communication.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC enables the microcontroller to interface with analog sensors and convert their signals into digital data for processing, making it suitable for sensor-based applications.
  • Timers: Multiple timers, including an 8-channel timer/pulse-width modulator (TPM), provide precise timing control for tasks such as motor control, event counting, and pulse generation.
  • Power Management: Enhanced power-saving modes, including stop and wait modes, allow for significant reduction in power consumption when the microcontroller is idle or performing minimal tasks.
  • Packaging: The MC68908GZ8VFJE is available in a compact 44-pin QFP package, which is suitable for space-constrained applications while still offering sufficient I/O options for most uses.

Overall, the NXP MC68908GZ8VFJE microcontroller is designed to deliver high performance and reliability for embedded systems. Its rich set of features and capabilities make it a smart choice for designers looking to create sophisticated and power-efficient products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6505 $58.2525
13+ $9.5599 $124.2787
19+ $9.2608 $175.9552
26+ $8.9628 $233.0328
34+ $8.6637 $294.5658
45+ $7.7674 $349.5330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess