EN
  • EN
  • DE

MC68HC908QY2CP

Part No MC68HC908QY2CP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC08 series Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-PDIP
Manufacturer NXP
Series HC08
Package Tube
Part Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name MC68
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883552-MC68HC908QY2CP
Ultra Librarian 3D Model Ultra Librarian MC68HC908QY2CP CAD Model

Description

Product Overview: NXP MC68HC908QY2CP Microcontroller

The NXP MC68HC908QY2CP is a versatile and powerful microcontroller that belongs to the HC08 family, designed to offer a balanced combination of processing power, low power consumption, and integrated features suitable for a wide range of applications. This microcontroller is ideal for embedded systems that require a compact footprint and efficient operation.

Key Features:

  • Core: The MC68HC908QY2CP is built around a high-performance HC08 core, which operates at a frequency of up to 8 MHz, providing a solid foundation for applications that require reliable and fast processing capabilities.
  • Memory: It comes equipped with 1.5KB of on-chip flash memory, which is ideal for storing firmware and application code, and 128 bytes of RAM for temporary data storage during operation.
  • I/O Ports: The microcontroller features multiple general-purpose input/output (GPIO) ports that allow it to interface with various external devices, sensors, and actuators, providing excellent flexibility in system design.
  • Timers: With an 8-bit timer and a real-time interrupt timer, the MC68HC908QY2CP can handle time-critical tasks and event management, which are essential for applications like motor control, consumer electronics, and industrial automation.
  • Low Power Modes: It supports multiple low power modes, making it an energy-efficient choice for battery-operated devices, portable equipment, and power-sensitive applications.
  • Analog-to-Digital Converter (ADC): An integrated 8-channel, 8-bit ADC allows for the conversion of analog signals to digital, enabling the microcontroller to process data from analog sensors and perform tasks that require analog input.
  • Serial Communication Interface: The inclusion of a serial communication interface facilitates easy data exchange with other microcontrollers, computers, and peripheral devices, thus enhancing connectivity and data transfer capabilities.

Applications:

The MC68HC908QY2CP is suitable for a broad range of applications, including but not limited to automotive systems, home appliances, personal healthcare devices, and industrial control systems. Its robust feature set ensures that designers can implement complex functionalities while maintaining cost-effectiveness and minimizing power consumption.

Quality and Reliability:

NXP is known for its commitment to quality and reliability, and the MC68HC908QY2CP is no exception. It is designed to meet the rigorous standards required for industrial and consumer applications, ensuring long-term performance and stability.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess