EN
  • EN
  • DE

MC705C8ACPE

Part No MC705C8ACPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Technical Data | IC MCU 8BIT 8KB OTP 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Core Processor HC05
Data Bus Width 8-Bit
Speed 2.1MHz
Connectivity SCI, SPI
Peripherals POR, WDT
The number of I/O 24
Program Memory Size 8KB
Program Memory Type OTP
Date RAM Size 304 x 8
Supply Voltage 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIP
Family Part Number MC705C8
Manufacturer Pack Quantity 9
MSL Level Not Applicable
Win Source Part Number 1219079-MC705C8ACPE
Manufacturer Homepage www.freescale.com
Family Name MC705C8A
Introduction Date August 07, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC705C8ACPE CAD Model

Description

The NXP MC705C8ACPE microcontroller is a robust, versatile, and high-performance 8-bit MCU designed to cater to a wide range of applications. With its advanced features and capabilities, this microcontroller is a perfect choice for designers and engineers looking for a reliable and efficient solution for their embedded systems.

Key Features:

  • CPU: The MC705C8ACPE is built around a HC05 core, which is a powerful 8-bit microcontroller architecture that provides a good balance between speed and power consumption.
  • Memory: It comes with 8KB of on-chip OTP (One-Time Programmable) ROM, which is ideal for storing firmware and applications that do not require frequent updates. Additionally, it includes 192 bytes of RAM for temporary data storage and efficient processing.
  • I/O Ports: This microcontroller features 38 general-purpose I/O pins, allowing for versatile interfacing with a wide range of peripherals and sensors.
  • Timers: Equipped with a 16-bit timer system, the MC705C8ACPE can handle complex timing tasks, which is essential for applications requiring precise timing such as motor control and event counting.
  • Analog-to-Digital Converter: An integrated 8-channel, 8-bit A/D converter allows for the direct measurement of analog signals, making it suitable for applications that require sensor data acquisition.
  • Communication Interfaces: The MCU supports serial communication via an SCI (Serial Communication Interface), enabling easy data exchange with other microcontrollers or computing systems.
  • Operating Voltage: It operates within a range of 3.0 to 5.5 volts, providing flexibility in power supply design and ensuring compatibility with both 5V and 3.3V logic levels.
  • Package: The device is offered in a 28-pin DIP (Dual In-line Package), which is widely used and suitable for prototyping and production in a variety of applications.

Applications:

The NXP MC705C8ACPE microcontroller is ideal for a multitude of applications, including but not limited to automotive control systems, home appliances, industrial automation, and consumer electronics. Its combination of analog and digital peripherals, along with its robust I/O capabilities, make it a flexible choice for designers who require a reliable MCU for their embedded solutions.

With its rich set of features and proven HC05 core, the MC705C8ACPE from NXP is engineered to meet the demands of modern embedded systems, delivering performance and efficiency without compromising on quality.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.1818 $68.1818
2+ $55.9441 $111.8882
3+ $54.1958 $162.5874
4+ $52.4476 $209.7904
5+ $50.6993 $253.4965
7+ $45.4546 $318.1822
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,277 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess