EN
  • EN
  • DE

MC908AS60ACFNE

Part No MC908AS60ACFNE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 52PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Part Status Obsolete (End Of Life)
Core Processor HC08
Core Size 8-Bit
Speed 8.4MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 42
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 15x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 52-LCC (J-Lead)
Supplier Device Package 52-PLCC (19.1x19.1)
Part Number Series MC908AS60
Manufacturer Pack Quantity 299
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806414-MC908AS60ACFNE
Ultra Librarian 3D Model Ultra Librarian MC908AS60ACFNE CAD Model

Description

Introducing the MC908AS60ACFNE Microcontroller from NXP

The MC908AS60ACFNE is a high-performance microcontroller unit (MCU) designed by NXP Semiconductors, a leader in automotive and industrial electronics. This powerful MCU is part of the HC08 family and is built to cater to a wide range of applications that require robust control and processing capabilities.

Key Features of the MC908AS60ACFNE

  • Advanced Core: At the heart of the MC908AS60ACFNE is an efficient HC08 core that provides a perfect balance between speed and power consumption. The core operates at a frequency that ensures swift execution of instructions, making it ideal for time-critical tasks.
  • Memory: Equipped with 60KB of flash memory, this MCU offers ample space for complex program code and data storage. The flash memory is complemented by 2KB of RAM, enabling smooth and efficient operation.
  • Input/Output: A variety of input/output (I/O) options are available with this microcontroller, including multiple general-purpose I/O pins for flexible connectivity with peripherals and other devices.
  • Integrated Peripherals: The MC908AS60ACFNE comes with a range of integrated peripherals such as an analog-to-digital converter (ADC), serial communication interfaces, and timers, which expand its utility in various applications without the need for external components.
  • Low Power Modes: Energy efficiency is a key consideration in the design of this MCU, featuring multiple low power modes to reduce power consumption during idle times without sacrificing performance.
  • Package: Encased in a compact 48-QFN package, the MC908AS60ACFNE is designed for space-constrained applications, offering a small footprint without compromising on functionality.

Applications

The versatility of the MC908AS60ACFNE makes it suitable for a broad spectrum of applications. It is particularly well-suited for automotive control systems, industrial automation, sensor management, and consumer electronics that require dependable performance and connectivity. Its robust design ensures reliable operation even in harsh environments, making it a preferred choice for engineers and designers.

Conclusion

The NXP MC908AS60ACFNE microcontroller is a testament to NXP's commitment to providing advanced electronic components that drive innovation across industries. With its powerful HC08 core, extensive memory, and integrated peripherals, this MCU is engineered to meet the demands of modern applications that require high reliability and flexibility.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6595 $58.6380
10+ $12.0284 $120.2840
15+ $11.6525 $174.7875
21+ $11.2767 $236.8107
27+ $10.9007 $294.3189
36+ $9.7731 $351.8316
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess