EN
  • EN
  • DE

MSC8156HAG1000B

Part No MSC8156HAG1000B
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL SIGNAL PROCESSOR BGA783
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer NXP USA Inc.
Packaging Tray
Product Status Obsolete
Type SC3850 Six Core
Interface Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART
Clock Rate 1GHz
Non-Volatile Memory ROM (96kB)
On-Chip RAM 576kB
Voltage - I/O 2.50V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 105°C
Mounting Surface Mount
Case / Package 783-BBGA, FCBGA
Supplier Device Package 783-FCPBGA (29x29)
REACH Status REACH Unaffected
ECCN OBSOLETE
Other Part Number 935376115557,568-MSC8156HAG1000B
Standard Package 36
Win Source Part Number 1321842-MSC8156HAG1000B
Ultra Librarian 3D Model Ultra Librarian MSC8156HAG1000B CAD Model

Description

NXP MSC8156HAG1000B DSP Product Overview

The NXP MSC8156HAG1000B is a high-performance digital signal processor (DSP) designed to meet the rigorous demands of advanced telecommunication systems and high-speed signal processing applications. It is part of the StarCore-based MSC815x and MSC825x families of DSPs that deliver exceptional performance and flexibility for a wide range of applications, including wireless base stations, media gateways, enterprise networks, and aerospace and defense systems.

Key Features:

  • Advanced DSP Core: The MSC8156HAG1000B features six StarCore SC3850 DSP cores, each capable of running at 1 GHz. These cores offer a powerful combination of control and signal processing capabilities, making them ideal for multitasking and handling compute-intensive tasks.
  • High-Speed Connectivity: This DSP provides a range of high-speed connectivity options, including Serial RapidIO, Gigabit Ethernet, and PCI Express interfaces. These enable fast data transfers and seamless integration with other components in complex systems.
  • Integrated Accelerators: The device includes MAPLE-B2P accelerators to offload tasks such as FFT, Viterbi, and Turbo decoding, thereby freeing up the DSP cores for other processing tasks and improving overall system efficiency.
  • Memory Support: With a 24-bit external memory interface, the MSC8156HAG1000B supports DDR2 and DDR3 SDRAM, offering flexible memory configurations to match application requirements.
  • Power Efficiency: NXP's focus on power efficiency ensures that the MSC8156HAG1000B delivers high performance while minimizing power consumption, a critical aspect for embedded and communication systems.

Applications:

The versatility of the MSC8156HAG1000B makes it suitable for a variety of applications, including:

  • Wireless infrastructure (LTE, WCDMA, WiMAX)
  • Medical imaging systems
  • Professional audio equipment
  • Military and aerospace applications
  • Test and measurement equipment

In summary, the NXP MSC8156HAG1000B is a sophisticated DSP solution that combines high-speed processing, advanced features, and power efficiency to enable innovative designs in complex signal processing environments.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $247.2540 $247.2540
2+ $221.6760 $443.3520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess