EN
  • EN
  • DE

MC908GP32CPE

Part No MC908GP32CPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description M68HC08 Microcontrollers | IC MCU 8BIT 32KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
The number of I/O 33
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x8b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIP
Family Part Number MC908GP32
Manufacturer Pack Quantity 9
MSL Level 1 (Unlimited)
Win Source Part Number 1220361-MC908GP32CPE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC908GP32CPE CAD Model

Description

The NXP MC908GP32CPE is a versatile and powerful microcontroller that is part of the MC68HC08 family, known for its robust architecture and ease of use. This 8-bit microcontroller is designed to deliver a high-performance solution for a wide array of embedded applications.

At the core of the MC908GP32CPE is a high-speed HC08 CPU that provides a maximum bus speed of 8 MHz, ensuring swift execution of instructions and efficient operation. It features 32KB of on-chip flash memory, which is ample space for application code, and 512 bytes of RAM for temporary data storage. The flash memory is not only reprogrammable but also offers the advantage of non-volatile storage, meaning it retains data even when the power is turned off.

The microcontroller is equipped with a range of peripherals that enhance its functionality. It includes a 10-bit analog-to-digital converter (ADC) with multiple channels, allowing for accurate conversion of analog signals to digital form. This makes the MC908GP32CPE an excellent choice for sensor interfacing and data acquisition tasks. In addition, it features a serial communications interface (SCI) that facilitates serial data transfer, making it suitable for communication with other devices, such as computers, sensors, and other microcontrollers.

The device also boasts a timer interface module (TIM) that provides multiple timer channels for precise event counting and time measurement. This is particularly useful in applications that require scheduling or pulse width modulation (PWM) for motor control. The inclusion of an 8-channel, 10-bit ADC and multiple PWM channels makes this microcontroller a strong candidate for industrial control systems, automotive applications, and smart home devices.

The MC908GP32CPE operates within an extended temperature range, making it reliable in harsh environmental conditions. It comes in a 28-pin DIP (Dual In-line Package), which is ideal for prototyping and small-scale production. With its comprehensive feature set and robust design, the NXP MC908GP32CPE microcontroller is a smart choice for engineers and designers looking for a cost-effective yet powerful solution for their embedded projects.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess