EN
  • EN
  • DE

MC908SR12CFAE

Part No MC908SR12CFAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 12KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI
Peripherals LVD, POR, PWM, Temp Sensor
Number of I/O 31
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 14x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Part Number Series MC908SR12
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808489-MC908SR12CFAE
Ultra Librarian 3D Model Ultra Librarian MC908SR12CFAE CAD Model

Description

The NXP MC908SR12CFAE is a highly integrated and versatile microcontroller designed to cater to a wide array of applications, particularly in the automotive and industrial segments. This powerful MCU is part of NXP's 908 series, known for their robust performance and reliability in demanding environments.

Key Features

  • Core: The MC908SR12CFAE is built around a high-performance HC08 core that operates at a maximum frequency of 8 MHz, providing a solid foundation for both simple and complex tasks.
  • Memory: It comes equipped with 12 KB of flash memory for program storage and 512 bytes of RAM for data processing, ensuring sufficient space for most control applications.
  • I/O Capabilities: The microcontroller offers an array of input/output options, including 38 general-purpose I/O pins that allow for flexible interfacing with sensors, actuators, and other peripherals.
  • Analog-to-Digital Converter (ADC): An integrated 8-channel, 10-bit ADC enables the microcontroller to process analog signals, making it ideal for sensor-based applications.
  • Timers: It features two 16-bit timers and a real-time interrupt timer, aiding in precise event management and time-sensitive operations.
  • On-Chip Oscillator: The inclusion of an on-chip oscillator minimizes the need for external components, thus reducing system complexity and cost.
  • Power Management: The MC908SR12CFAE supports multiple power-saving modes, which are crucial for battery-operated devices and applications requiring low power consumption.

Applications

The versatility of the MC908SR12CFAE makes it suitable for a broad range of applications. It is extensively used in automotive control systems, including engine management, transmission control, and body electronics. In the industrial sector, it finds its place in process control, automation, and other embedded systems that require a reliable microcontroller for operation and monitoring purposes.

Package and Quality

The microcontroller is available in a 48-pin QFP package, which is compact and offers a good balance between board space and accessibility for interfacing. NXP's commitment to quality ensures that the MC908SR12CFAE meets stringent industry standards, providing a dependable solution for critical applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess