EN
  • EN
  • DE

MC9S08QG4MDTE

Part No MC9S08QG4MDTE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP
Manufacturer NXP
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 12
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883900-MC9S08QG4MDTE
Ultra Librarian 3D Model Ultra Librarian MC9S08QG4MDTE CAD Model

Description

NXP MC9S08QG4MDTE Microcontroller

The NXP MC9S08QG4MDTE is a versatile and efficient 8-bit microcontroller that offers a balance of performance, power consumption, and cost-effectiveness, making it an ideal choice for a wide range of applications. This microcontroller is part of the S08 family, which is known for its robust architecture, enhanced features, and ease of use.

At the heart of the MC9S08QG4MDTE is a high-performance HCS08 core with a maximum CPU frequency of 16 MHz. It comes with 4KB of on-chip flash memory, which is ideal for storing firmware and applications, and 256 bytes of RAM, providing enough space for variable storage and efficient data manipulation. The device operates at a voltage range of 1.8V to 3.6V, offering flexibility for various power supply designs and ensuring low-power operation for battery-powered applications.

This microcontroller features a range of integrated peripherals that enhance its functionality. These include an 8-channel 10-bit analog-to-digital converter (ADC), which allows for precise analog signal measurement, and a Serial Communications Interface (SCI) that facilitates serial communication with other devices. Additionally, it offers an Inter-Integrated Circuit (I2C) bus interface for multi-master communications, making it suitable for sensor networks and complex data exchange scenarios.

The MC9S08QG4MDTE also boasts a 2-channel Timer/Pulse Width Modulator (TPM) module, which is useful for tasks requiring precise timing and PWM control, such as motor control or LED dimming. Its multiple GPIO pins provide ample interface options with external components, and its internal clock source with a frequency-locked loop (FLL) ensures reliable and accurate timing operations.

For development and debugging, the microcontroller supports background debugging mode (BDM) and comes with an on-chip in-circuit emulator. The MC9S08QG4MDTE is housed in a 16-pin TSSOP package, which is compact and suitable for space-constrained applications. Its robust design and wide operating temperature range make it an excellent choice for industrial, automotive, and consumer electronics.

Overall, the NXP MC9S08QG4MDTE microcontroller is a powerful and cost-effective solution for designers looking to add smart capabilities to their products without compromising on power efficiency or space.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess