EN
  • EN
  • DE

MC9S12NE64CPV

Part No MC9S12NE64CPV
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit Microcontroller | IC MCU 16BIT 64KB FLASH 112LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor HCS12
Data Bus Width 16-Bit
Speed 25MHz
Connectivity EBI/EMI, Ethernet, I2C, SCI, SPI
Peripherals POR, PWM, WDT
The number of I/O 70
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 2.375V ~ 3.465V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Family Part Number MC9S12NE64
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1220570-MC9S12NE64CPV
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S12NE64CPV CAD Model

Description

Product Overview: MC9S12NE64CPV by NXP

The MC9S12NE64CPV is a powerful 16-bit microcontroller tailored for embedded systems requiring efficient network connectivity and robust processing capabilities. Manufactured by NXP Semiconductors, a leader in automotive and secure connectivity solutions, this microcontroller is part of the HCS12 family, known for its high performance and flexibility.

Key Features

  • CPU: At the heart of the MC9S12NE64CPV is a 16-bit HCS12 core, capable of reaching speeds up to 25 MHz. This core enables quick processing and real-time execution, which is essential for time-sensitive applications.
  • Integrated Ethernet: A standout feature of this microcontroller is its integrated 10/100 Mbps Ethernet controller, making it an ideal choice for networked applications that require reliable connectivity.
  • Memory: The device includes 64 KB of on-chip flash memory, which is perfect for storing firmware and application code, and 8 KB of RAM for efficient data handling during operation.
  • I/O Ports: It offers a variety of input/output options, including 8-channel 10-bit Analog-to-Digital Converter (ADC), multiple digital I/O lines, and a range of communication interfaces such as SPI, SCI, and IIC, providing versatile connectivity with peripherals.
  • Package: The MC9S12NE64CPV comes in a 112-pin LQFP package, ensuring a compact footprint for space-constrained applications.

Applications

The microcontroller's robust feature set makes it suitable for a wide range of applications, particularly those that require network connectivity and efficient data processing. Common applications include:

  • Industrial control systems
  • Home automation systems
  • Networking equipment
  • Embedded web servers
  • Remote monitoring and control devices

Support and Resources

NXP provides extensive support for the MC9S12NE64CPV, including technical documentation, development tools, and software libraries. Designers can access data sheets, reference manuals, and application notes to facilitate the development process. Additionally, the global NXP community offers a platform for collaboration and support among peers and experts.

With its robust processing capabilities, integrated networking, and flexible I/O options, the MC9S12NE64CPV is a versatile microcontroller that can help accelerate the development of connected, high-performance embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $279.1254 $279.1254
2+ $250.2504 $500.5008
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess