EN
  • EN
  • DE

MC9S12XA256CAL

Part No MC9S12XA256CAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 36 Weeks
Features HCS12X series Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
Manufacturer NXP
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.35V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 112-LQFP
Case / Package 112-LQFP (20x20)
Family Name MC9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935324019557, MC9S12XA256CAL-ND, 568-14816
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926465-MC9S12XA256CAL
Ultra Librarian 3D Model Ultra Librarian MC9S12XA256CAL CAD Model

Description

Product Overview: MC9S12XA256CAL

The MC9S12XA256CAL is a high-performance microcontroller unit (MCU) from NXP's 16-bit S12X family, designed for automotive and industrial applications that demand sophisticated control and reliable operation. This MCU integrates NXP's HCS12X core with advanced peripherals and a flexible memory architecture, making it an ideal choice for a wide range of complex tasks.

Key Features

  • Core: HCS12X 16-bit CPU core with 50 MHz bus speed, offering a mix of high performance and low power consumption.
  • Memory: 256 KB of flash memory, which is partitioned into blocks to provide flexibility in programming and data storage. It also includes 12 KB of RAM for efficient data handling.
  • Advanced Peripherals: A rich set of peripherals including multiple serial communication interfaces (SCI, SPI, I2C), an 8-channel 16-bit timer module, an 8-channel 10-bit analog-to-digital converter (ADC), and a 2-channel can module (MSCAN).
  • Integrated XGATE Co-processor: Offloads routine tasks from the main CPU, enhancing overall system performance and enabling real-time processing.
  • Enhanced Interrupt Capabilities: With a fast interrupt response time and an enhanced interrupt controller, the MCU ensures timely task handling.
  • Single-Wire Debug Interface: Simplifies development and debugging processes, reducing the need for additional hardware tools.
  • Temperature Range: Designed to operate within an extended temperature range, ensuring reliability in harsh conditions.
  • Package: Available in a 112-pin LQFP package, providing a compact footprint for space-constrained applications.

Applications

The MC9S12XA256CAL is versatile and well-suited for a variety of applications, including:

  • Automotive control systems such as engine management, transmission control, and body electronics.
  • Industrial automation, including robotics, process control, and machine control.
  • Medical devices that require reliable performance and precise control.
  • Complex embedded systems that benefit from the robust feature set and processing capabilities.

With its robust architecture, extensive memory capacity, and rich peripheral set, the MC9S12XA256CAL MCU is engineered to meet the stringent requirements of advanced embedded systems, delivering both performance and reliability to designers and engineers.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess